CO2Meter.com Sampling Dissolved Oxygen Meter TS-700

Description
The TS-700 Sampling Dissolved Oxygen Meter provides accurate oxygen measurements in mg/L or parts per billion (ppb) in water, beer, soda, and other liquids. This portable, rechargeable DO meter is incredibly useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer or for biological or industrial applications. The small size and portability allows users to measure DO from multiple vessels or processes in minutes. This ensures that staff can validate every quality process on a regular basis. The simple cleaning process - less than 60 seconds - ensures that your DO analyzer is always ready for use. The optical oxygen sensor is not affected by other gases including nitrogen or carbon dioxide. Measurements are taken in seconds. The data can be logged to the internal memory and downloaded via USB. A micro-pump inside this dissolved oxygen meter provides the sampling function. For applications that need to measure oxygen in pressurized liquid, the TS-600 model is also available. Features Accurate opto-chemical oxygen sensor Easy to Use, On-the-Go analysis Data log and download via USB Ability to monitor O2 levels across 0 - 2,000 ppb Li-ion rechargeable batteries Designed for beverage, biological, and industrial 1-year warranty with certificate of calibration Models TS-700 - Dissolved Oxygen Meter - Sampling TS-600 - Dissolved Oxygen Meter -Flow Through Warranty 1-year warranty - see CO2Meter Terms & Conditions.
Request a Quote
Description
The TS-700 Sampling Dissolved Oxygen Meter provides accurate oxygen measurements in mg/L or parts per billion (ppb) in water, beer, soda, and other liquids. This portable, rechargeable DO meter is incredibly useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer or for biological or industrial applications. The small size and portability allows users to measure DO from multiple vessels or processes in minutes. This ensures that staff can validate every quality process on a regular basis. The simple cleaning process - less than 60 seconds - ensures that your DO analyzer is always ready for use. The optical oxygen sensor is not affected by other gases including nitrogen or carbon dioxide. Measurements are taken in seconds. The data can be logged to the internal memory and downloaded via USB. A micro-pump inside this dissolved oxygen meter provides the sampling function. For applications that need to measure oxygen in pressurized liquid, the TS-600 model is also available. Features Accurate opto-chemical oxygen sensor Easy to Use, On-the-Go analysis Data log and download via USB Ability to monitor O2 levels across 0 - 2,000 ppb Li-ion rechargeable batteries Designed for beverage, biological, and industrial 1-year warranty with certificate of calibration Models TS-700 - Dissolved Oxygen Meter - Sampling TS-600 - Dissolved Oxygen Meter -Flow Through Warranty 1-year warranty - see CO2Meter Terms & Conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sampling Dissolved Oxygen Meter -  - CO2Meter.com
Ormond Beach, FL, United States
Sampling Dissolved Oxygen Meter
Sampling Dissolved Oxygen Meter
The TS-700 Sampling Dissolved Oxygen Meter provides accurate oxygen measurements in mg/L or parts per billion (ppb) in water, beer, soda, and other liquids. This portable, rechargeable DO meter is incredibly useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer or for biological or industrial applications. The small size and portability allows users to measure DO from multiple vessels or processes in minutes. This ensures that staff can validate every quality process on a regular basis. The simple cleaning process - less than 60 seconds - ensures that your DO analyzer is always ready for use. The optical oxygen sensor is not affected by other gases including nitrogen or carbon dioxide. Measurements are taken in seconds. The data can be logged to the internal memory and downloaded via USB. A micro-pump inside this dissolved oxygen meter provides the sampling function. For applications that need to measure oxygen in pressurized liquid, the TS-600 model is also available. Features Accurate opto-chemical oxygen sensor Easy to Use, On-the-Go analysis Data log and download via USB Ability to monitor O2 levels across 0 - 2,000 ppb Li-ion rechargeable batteries Designed for beverage, biological, and industrial 1-year warranty with certificate of calibration Models TS-700 - Dissolved Oxygen Meter - Sampling TS-600 - Dissolved Oxygen Meter -Flow Through Warranty 1-year warranty - see CO2Meter Terms & Conditions.

The TS-700 Sampling Dissolved Oxygen Meter provides accurate oxygen measurements in mg/L or parts per billion (ppb) in water, beer, soda, and other liquids.

This portable, rechargeable DO meter is incredibly useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer or for biological or industrial applications.

The small size and portability allows users to measure DO from multiple vessels or processes in minutes. This ensures that staff can validate every quality process on a regular basis. The simple cleaning process - less than 60 seconds - ensures that your DO analyzer is always ready for use.

The optical oxygen sensor is not affected by other gases including nitrogen or carbon dioxide. Measurements are taken in seconds. The data can be logged to the internal memory and downloaded via USB.

A micro-pump inside this dissolved oxygen meter provides the sampling function. For applications that need to measure oxygen in pressurized liquid, the TS-600 model is also available.

Features

  • Accurate opto-chemical oxygen sensor
  • Easy to Use, On-the-Go analysis
  • Data log and download via USB
  • Ability to monitor O2 levels across 0 - 2,000 ppb
  • Li-ion rechargeable batteries
  • Designed for beverage, biological, and industrial
  • 1-year warranty with certificate of calibration

Models

  • TS-700 - Dissolved Oxygen Meter - Sampling
  • TS-600 - Dissolved Oxygen Meter -Flow Through

Warranty

  • 1-year warranty - see CO2Meter Terms & Conditions.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Dissolved Oxygen Meters
Product Name Sampling Dissolved Oxygen Meter
Form Factor Modular
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved Oxygen Meter -  - CO2Meter.com
Specs
Form Factor Modular
Dissolved O2 Range 0 to 2 ppm
Accuracy 20000 ppm
View Details