The SDM3055 is a 5½-digit digital multimeter with a 4.3-inch TFT-LCD display, supporting dual-display and both Chinese and English menus. It measures DC voltage from 200 mV to 1000 V, DC current from 200 μA to 10 A, AC voltage and current in True-RMS mode up to 750 V and 10 A respectively, resistance from 200 Ω to 100 MΩ, capacitance from 2 nF to 10000 μF, frequency from 20 Hz to 1 MHz, and temperature with thermocouple and RTD sensors. It includes built-in cold junction compensation, 1 GB NAND flash storage, and supports remote control via SCPI commands. Standard interfaces include USB Host and LAN, with an optional USB-GPIB adapter. The device offers math functions such as max, min, average, standard deviation, dBm/dB, relative measurement, and trend charting. Measurement speed is up to 150 readings per second.
The SDM3065X / SDM3065X-SC is a 6 ½ digit DMM(digital multimeter with 2,200,000 counts) incorporating a dual -display. The SDM3065X series is especially well-suited for the needs of high-accuracy and high-precision applications measurement. The SIGLENT SDM3065X-SC includes a multiplexer that provides multi-point measurement capabilities. The scanner features 12 multi-purpose + 4 current channels and supports the following measurement functions: DCV, ACV, DCI, ACI, 2WR, 4WR, CAP, FREQ, DIODE, CONT and TEMP ( RTD and Thermocouple ). It provides a convenient and versatile solution for test applications that require multiple measurement points or signals and is an ideal tool for R&D burn-in and production testing. NOTE: The scanner is included on new SDM3065X-SC products only. It cannot be added to SDM3065X instruments at a later time.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Digital Multimeters |
| Product Number | SDM3055 |
| Product Name | 5 1/2 Digits Dual-Display Digital Multimeters |
| Form Factor | Bench top |
| Measurement Type | AC / DC |
| Phase | Single Phase |
| Display Digits | 5 Digits; Plus a 1/2 digit |
| Special Measurement Types | Continuity Check; Diode test; Temp - RTD; Temp - T/C; True RMS Current Measurement |