The EMV00060 is a 400 Amp clamp-on multimeter with a built-in non-contact voltage detector, Type K thermocouple temperature measurement, and functions for AC/DC voltage, current, resistance, capacitance, frequency, duty cycle, diode, and continuity testing. It features a 4000-count backlit LCD display, data hold, auto power off, and relative mode. The device measures AC current up to 400.0A with ±(2.5%+8d) accuracy, AC voltage up to 600V with ±(1.8%+8d) accuracy, and DC voltage up to 600V with ±(0.8%+2d) accuracy. Temperature range is -4° to 1400°F (-20° to 760°C) with ±(3.0%+9°F or 5°C) accuracy. It includes a general-purpose Type K bead wire temperature probe, two AAA batteries, and a carrying case. Dimensions are 7.9 × 2.6 × 1.5 inches (200 × 66 × 37 mm) and weight is 7.2 oz (205 g).
400 Amp Clamp-On Multimeter with Temperature and Non-Contact Voltage Detector
| Tempco Electric Heater Corporation | |
|---|---|
| Product Category | Digital Multimeters |
| Product Number | EMV00060 |
| Product Name | 400 Amp Clamp-On Multimeter |
| Form Factor | Handheld |
| Display Digits | 4 Digits |
| Options & Features | Battery powered |
| DC Voltage | 600 volts |