This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you’re technically inclined. Read temperature instantly from a distance. The quality lens and machined baffles ensure accuracy with a 12:1 distance-to-target spot ratio. At 12′ you can measure a 1′ spot diameter. The bright pointing laser helps you aim.
New features include adjustable emissivity so you can set the thermometer to read a variety of different surface materials. Operation is simple. Pull the trigger to instantly read the temperature of the surface you’re pointing at. Let go of the trigger and the reading will stay in “Hold” for several seconds so you can take note of it. While the trigger is depressed, you can also scan looking for maximum or minimum temperatures as you move the laser across a larger target. A useful feature in finding hot or cold spots in walls, insulation, heated objects or larger areas. Other features include an averaging function and a differential mode. High and low alarms are easily set so the thermometer will beep for readings below or above your preset thresholds.
The main display of the thermometer is big enough to read and it’s backlit for easy viewing anytime. Batteries are included and replacements can be found anywhere (2xAAA). Order the optional holster to protect the unit between uses. This is a high-quality, professional tool that will surprise you at this price. Specifications:
Range: -76 – +1022°F (-60 – +550°C)
Accuracy: ±2.7°F (±1.5°C): 55 – +95°F (15 – +35°C); 4°F (2°C) or ±2% of reading, whichever is greater: 32 to 1022°F; ±4°F+0.09°F (2°C+0.05°C): -76 – +32°F (-60 to 0°C)
Resolution: 0.1° -9.9 to 199.9, 1° above
Units: °C/°F switchable
Response Time: 1 second
Distance/Target: 12:1 (1′ target diameter at 12′ distance)
Emissivity: Default 0.95, adjustable 0.1 to 1 inch (0.01 increments)
Environmental Temperature Range: 32 – +122°F (0 – 50°C)
Battery: 2x AAA (included)
Includes: Certificate of Conformance (each unit is calibrated at the factory using NIST-Traceable standards)
This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you’re technically inclined. Read temperature instantly from a distance. The quality lens and machined baffles ensure accuracy with a 12:1 distance-to-target spot ratio. At 12″ you can measure a 1″ spot diameter. The bright pointing laser helps you aim.
New features include adjustable emissivity so you can set the thermometer to read a variety of different surface materials. Operation is simple. Pull the trigger to instantly read the temperature of the surface you’re pointing at. Let go of the trigger and the reading will stay in “Hold” for several seconds so you can take note of it. While the trigger is depressed, you can also scan looking for maximum or minimum temperatures as you move the laser across a larger target. A useful feature in finding hot or cold spots in walls, insulation, heated objects or larger areas. Other features include an averaging function and a differential mode. High and low alarms are easily set so the thermometer will beep for readings below or above your preset thresholds.
The main display of the thermometer is big enough to read and it’s backlit for easy viewing anytime. Batteries are included and replacements can be found anywhere (2xAAA). Order the optional holster to protect the unit between uses. This is a high-quality, professional tool that will surprise you at this price.
Specifications:
- Range: -76 – +1022°F (-60 – +550°C)
- Accuracy: ±2.7°F (±1.5°C): 55 – +95°F (15 – +35°C); 4°F (2°C) or ±2% of reading, whichever is greater: 32 to 1022°F; ±4°F+0.09°F (2°C+0.05°C): -76 – +32°F (-60 to 0°C)
- Resolution: 0.1° -9.9 to 199.9, 1° above
- Units: °C/°F switchable
- Response Time: 1 second
- Distance/Target: 12:1 (1″ target diameter at 12″ distance)
- Emissivity: Default 0.95, adjustable 0.1 to 1 inch (0.01 increments)
- Environmental Temperature Range: 32 – +122°F (0 – 50°C)
- Battery: 2x AAA (included)
- Includes: Certificate of Conformance (each unit is calibrated at the factory using NIST-Traceable standards)