The DTT is a short-wavelength non-contact infrared Furnace Thermometer designed to provide temperature measurement for optical fiber drawing tower furnaces. A highly accurate temperature measurement of optical fiber drawing tower furnaces, DTT is a Drawing Tower Thermometer that enables production of high quality, low loss optical fiber to the required strength and attenuation. As LAND's market-leading infrared technology avoids the practical issues associated with contact measurement methods in high temperatures, DTT improves process control to ensure a high-quality product is made without unnecessary waste. As the furnace lining can get close to melting point in the process, the furnace temperature is used as the heating control parameter. DTT's silicon cell detector offers the high stability, rapid response, and sensitivity to temperature change needed to monitor temperature accurately and safely. Designed for standalone operation and available in two models optimized for different temperature ranges, DTT provides the communications fiber optic industry a highly precise temperature measurement solution for optical fiber production.
| LAND | |
|---|---|
| Product Category | Industrial Thermometers |
| Product Number | DTT - Drawing Tower |
| Product Name | Short-Wavelength Non-Contact Infrared Furnace Thermometer |
| Thermometer Type | Other; Thermal Pyrometer / Detector |