PCE Instruments / PCE Americas Inc. Digital Infrared Thermometer PCE-780

Description
Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew point. If this dew point is reached or undershot, there is a risk of moisture settling and mold growing. The dew point, which is calculated by the PCE-780, is displayed on the high-contrast LCD display. The control buttons can be used to set alarm values. If the surface temperatures are exceeded or undercut, the PCE-780 emits a warning tone and displays either a LOW or a HIGH alarm. The PCE-780 also has a relative value measuring function. Thus, in the structural analysis, a temperature can be stored as a reference in the instrument by a measuring point. If further measurements are subsequently carried out, a good / bad evaluation by the PCE-780 is carried out via a colored bar graph. Furthermore, the PCE-780 offers the possibility to determine the maximum, minimum and average value of the infrared temperature.
Request a Quote
Description
Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew point. If this dew point is reached or undershot, there is a risk of moisture settling and mold growing. The dew point, which is calculated by the PCE-780, is displayed on the high-contrast LCD display. The control buttons can be used to set alarm values. If the surface temperatures are exceeded or undercut, the PCE-780 emits a warning tone and displays either a LOW or a HIGH alarm. The PCE-780 also has a relative value measuring function. Thus, in the structural analysis, a temperature can be stored as a reference in the instrument by a measuring point. If further measurements are subsequently carried out, a good / bad evaluation by the PCE-780 is carried out via a colored bar graph. Furthermore, the PCE-780 offers the possibility to determine the maximum, minimum and average value of the infrared temperature.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Infrared Thermometer - PCE-780 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Digital Infrared Thermometer
PCE-780
Digital Infrared Thermometer PCE-780
Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew point. If this dew point is reached or undershot, there is a risk of moisture settling and mold growing. The dew point, which is calculated by the PCE-780, is displayed on the high-contrast LCD display. The control buttons can be used to set alarm values. If the surface temperatures are exceeded or undercut, the PCE-780 emits a warning tone and displays either a LOW or a HIGH alarm. The PCE-780 also has a relative value measuring function. Thus, in the structural analysis, a temperature can be stored as a reference in the instrument by a measuring point. If further measurements are subsequently carried out, a good / bad evaluation by the PCE-780 is carried out via a colored bar graph. Furthermore, the PCE-780 offers the possibility to determine the maximum, minimum and average value of the infrared temperature.

Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown
The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew point. If this dew point is reached or undershot, there is a risk of moisture settling and mold growing. The dew point, which is calculated by the PCE-780, is displayed on the high-contrast LCD display. The control buttons can be used to set alarm values. If the surface temperatures are exceeded or undercut, the PCE-780 emits a warning tone and displays either a LOW or a HIGH alarm.
The PCE-780 also has a relative value measuring function. Thus, in the structural analysis, a temperature can be stored as a reference in the instrument by a measuring point. If further measurements are subsequently carried out, a good / bad evaluation by the PCE-780 is carried out via a colored bar graph. Furthermore, the PCE-780 offers the possibility to determine the maximum, minimum and average value of the infrared temperature.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Infrared Thermometers
Product Number PCE-780
Product Name Digital Infrared Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Contact / Non-Contact Food Thermometer - PCE-IR 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -55 to 350 C (-67 to 662 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Emissivity of Target 0.1000 to 1
View Details
Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details