LAND Non-Contact Infrared Spot Pyrometer SPOT+ MM

Description
The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications. Optimized signal processing and a dedicated application mode allow the SPOT+ MM to accurately measure tapping stream temperatures independent of surface and condition changes during the process. The SPOT+ MM has millisecond responsivity with integrated time functions to monitor and hold the tapping temperature for a configured time or until the next tapping process starts. Multiple digital and analog interfaces enable easy integration into new and existing process control systems. An internal visual camera aids alignment and provides a remote process view via the integrated webserver of the SPOT+ MM. The webserver and Modbus TCP/IP enable full remote access to the pyrometer without the need for any additional software. The SPOT+ MM is compatible with the SPOT+ Actuator for alignment with moving or multiple tapping streams. A further range of accessories, including the industrial enclosure with cooling and air purging options, allow the SPOT+ MM to work in harsh environmental conditions 24/7. FUNCTIONALITY In foundry tapping applications, pouring stream conditions are typically not stable. As the liquid metal surface changes during the pouring process, and an initial thin variable oxide layer is established, a special pyrometer is needed to accurately measure the liquid metal temperature and obtain the most accurate and continuous readings. Optimized signal processing and the integrated application mode allows the SPOT+ MM to accurately measure tapping stream temperatures without the influence of surface and condition changes during the process. Multiple digital and analog interfaces allow the SPOT+ MM easily to monitor the actual temperature and being integrated into new and existing process control systems. The integrated visual camera enables the operator to monitor and control the tapping process, while the integrated webserver of the SPOT+ MM enables a full remote access of the pyrometer without the need of any additional software. Autonomous Operation - operation providing process temperature readings via analog and digital outputs Fast Tapping Stream Temperature Measurements - direct and accurate temperature measurements at 1 kHz Plug’n’Play - operation with options for reference temperature calibration Automatic Alignment - using the SPOT+ Actuator to find tapping stream position Remote Video & Integrated Camera - full process control through digital interfacing and integrated camera Multiple Interfaces - resists scratches, solvents and easily cleaned with a soft cloth. Software - analog and digital in and outputs, Modbus/TCP ethernet protocol The SPOT+ MM is designed to be interchangeable with existing fixed spot pyrometers. To view the full range of mountings and accessories available, see our SPOT+ Mountings and Accessories brochure.
Request a Quote Datasheet
Description
The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications. Optimized signal processing and a dedicated application mode allow the SPOT+ MM to accurately measure tapping stream temperatures independent of surface and condition changes during the process. The SPOT+ MM has millisecond responsivity with integrated time functions to monitor and hold the tapping temperature for a configured time or until the next tapping process starts. Multiple digital and analog interfaces enable easy integration into new and existing process control systems. An internal visual camera aids alignment and provides a remote process view via the integrated webserver of the SPOT+ MM. The webserver and Modbus TCP/IP enable full remote access to the pyrometer without the need for any additional software. The SPOT+ MM is compatible with the SPOT+ Actuator for alignment with moving or multiple tapping streams. A further range of accessories, including the industrial enclosure with cooling and air purging options, allow the SPOT+ MM to work in harsh environmental conditions 24/7. FUNCTIONALITY In foundry tapping applications, pouring stream conditions are typically not stable. As the liquid metal surface changes during the pouring process, and an initial thin variable oxide layer is established, a special pyrometer is needed to accurately measure the liquid metal temperature and obtain the most accurate and continuous readings. Optimized signal processing and the integrated application mode allows the SPOT+ MM to accurately measure tapping stream temperatures without the influence of surface and condition changes during the process. Multiple digital and analog interfaces allow the SPOT+ MM easily to monitor the actual temperature and being integrated into new and existing process control systems. The integrated visual camera enables the operator to monitor and control the tapping process, while the integrated webserver of the SPOT+ MM enables a full remote access of the pyrometer without the need of any additional software. Autonomous Operation - operation providing process temperature readings via analog and digital outputs Fast Tapping Stream Temperature Measurements - direct and accurate temperature measurements at 1 kHz Plug’n’Play - operation with options for reference temperature calibration Automatic Alignment - using the SPOT+ Actuator to find tapping stream position Remote Video & Integrated Camera - full process control through digital interfacing and integrated camera Multiple Interfaces - resists scratches, solvents and easily cleaned with a soft cloth. Software - analog and digital in and outputs, Modbus/TCP ethernet protocol The SPOT+ MM is designed to be interchangeable with existing fixed spot pyrometers. To view the full range of mountings and accessories available, see our SPOT+ Mountings and Accessories brochure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Contact Infrared Spot Pyrometer - SPOT+ MM - LAND
Dronfield, United Kingdom
Non-Contact Infrared Spot Pyrometer
SPOT+ MM
Non-Contact Infrared Spot Pyrometer SPOT+ MM
The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications. Optimized signal processing and a dedicated application mode allow the SPOT+ MM to accurately measure tapping stream temperatures independent of surface and condition changes during the process. The SPOT+ MM has millisecond responsivity with integrated time functions to monitor and hold the tapping temperature for a configured time or until the next tapping process starts. Multiple digital and analog interfaces enable easy integration into new and existing process control systems. An internal visual camera aids alignment and provides a remote process view via the integrated webserver of the SPOT+ MM. The webserver and Modbus TCP/IP enable full remote access to the pyrometer without the need for any additional software. The SPOT+ MM is compatible with the SPOT+ Actuator for alignment with moving or multiple tapping streams. A further range of accessories, including the industrial enclosure with cooling and air purging options, allow the SPOT+ MM to work in harsh environmental conditions 24/7. FUNCTIONALITY In foundry tapping applications, pouring stream conditions are typically not stable. As the liquid metal surface changes during the pouring process, and an initial thin variable oxide layer is established, a special pyrometer is needed to accurately measure the liquid metal temperature and obtain the most accurate and continuous readings. Optimized signal processing and the integrated application mode allows the SPOT+ MM to accurately measure tapping stream temperatures without the influence of surface and condition changes during the process. Multiple digital and analog interfaces allow the SPOT+ MM easily to monitor the actual temperature and being integrated into new and existing process control systems. The integrated visual camera enables the operator to monitor and control the tapping process, while the integrated webserver of the SPOT+ MM enables a full remote access of the pyrometer without the need of any additional software. Autonomous Operation - operation providing process temperature readings via analog and digital outputs Fast Tapping Stream Temperature Measurements - direct and accurate temperature measurements at 1 kHz Plug’n’Play - operation with options for reference temperature calibration Automatic Alignment - using the SPOT+ Actuator to find tapping stream position Remote Video & Integrated Camera - full process control through digital interfacing and integrated camera Multiple Interfaces - resists scratches, solvents and easily cleaned with a soft cloth. Software - analog and digital in and outputs, Modbus/TCP ethernet protocol The SPOT+ MM is designed to be interchangeable with existing fixed spot pyrometers. To view the full range of mountings and accessories available, see our SPOT+ Mountings and Accessories brochure.

The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications.

Optimized signal processing and a dedicated application mode allow the SPOT+ MM to accurately measure tapping stream temperatures independent of surface and condition changes during the process.

The SPOT+ MM has millisecond responsivity with integrated time functions to monitor and hold the tapping temperature for a configured time or until the next tapping process starts.

Multiple digital and analog interfaces enable easy integration into new and existing process control systems. An internal visual camera aids alignment and provides a remote process view via the integrated webserver of the SPOT+ MM. The webserver and Modbus TCP/IP enable full remote access to the pyrometer without the need for any additional software.

The SPOT+ MM is compatible with the SPOT+ Actuator for alignment with moving or multiple tapping streams. A further range of accessories, including the industrial enclosure with cooling and air purging options, allow the SPOT+ MM to work in harsh environmental conditions 24/7.

FUNCTIONALITY
In foundry tapping applications, pouring stream conditions are typically not stable. As the liquid metal surface changes during the pouring process, and an initial thin variable oxide layer is established, a special pyrometer is needed to accurately measure the liquid metal temperature and obtain the most accurate and continuous readings.

Optimized signal processing and the integrated application mode allows the SPOT+ MM to accurately measure tapping stream temperatures without the influence of surface and condition changes during the process. Multiple digital and analog interfaces allow the SPOT+ MM easily to monitor the actual temperature and being integrated into new and existing process control systems. The integrated visual camera enables the operator to monitor and control the tapping process, while the integrated webserver of the SPOT+ MM enables a full remote access of the pyrometer without the need of any additional software.

Autonomous Operation - operation providing process temperature readings via analog and digital outputs

Fast Tapping Stream Temperature Measurements - direct and accurate temperature measurements at 1 kHz

Plug’n’Play - operation with options for reference temperature calibration

Automatic Alignment - using the SPOT+ Actuator to find tapping stream position

Remote Video & Integrated Camera - full process control through digital interfacing and integrated camera

Multiple Interfaces - resists scratches, solvents and easily cleaned with a soft cloth.

Software - analog and digital in and outputs, Modbus/TCP ethernet protocol

The SPOT+ MM is designed to be interchangeable with existing fixed spot pyrometers. To view the full range of mountings and accessories available, see our SPOT+ Mountings and Accessories brochure.

Supplier's Site Datasheet

Technical Specifications

  LAND
Product Category Infrared Thermometers
Product Number SPOT+ MM
Product Name Non-Contact Infrared Spot Pyrometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
Spectral Range 3 to 5 microns (3 to 5 micrometers)
View Details
Infrared Thermometer - SPOT+ - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 50 to 1800 C (122 to 3272 F)
Spectral Range 1 to 2.4 microns (1 to 2.4 micrometers)
View Details
Aluminium Production and Processing Application Pyrometer - SPOT+ AL - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 130 to 700 C (266 to 1292 F)
Application Type Industrial
View Details
Infrared Thermometer - Cyclops L - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 2000 C (392 to 3632 F)
Spectral Range 0.5500 to 3.9 microns (0.5500 to 3.9 micrometers)
View Details