PCE Instruments / PCE Americas Inc. Contact / Non-Contact Food Thermometer PCE-IR 100

Description
PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick and easy testing of food surface temperatures without contamination using the infrared sensor, while also offering the possibility of testing food internal temperatures using the food-quality sensor probe, making the thermometer a useful tool for complying with the hazard analysis and critical control points (HACCP) system. The HACCP system was established to ensure food safety and consistent product quality. Food cannot be put into circulation if it doesn't meet strict safety standards like those in the HACCP. Temperature checks should be made frequently throughout the food supply chain. It is particularly important to test perishable food temperature during transport, as food products can travel significant distances to reach their final destination.
Request a Quote Datasheet
Description
PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick and easy testing of food surface temperatures without contamination using the infrared sensor, while also offering the possibility of testing food internal temperatures using the food-quality sensor probe, making the thermometer a useful tool for complying with the hazard analysis and critical control points (HACCP) system. The HACCP system was established to ensure food safety and consistent product quality. Food cannot be put into circulation if it doesn't meet strict safety standards like those in the HACCP. Temperature checks should be made frequently throughout the food supply chain. It is particularly important to test perishable food temperature during transport, as food products can travel significant distances to reach their final destination.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact / Non-Contact Food Thermometer - PCE-IR 100 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Contact / Non-Contact Food Thermometer
PCE-IR 100
Contact / Non-Contact Food Thermometer PCE-IR 100
PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick and easy testing of food surface temperatures without contamination using the infrared sensor, while also offering the possibility of testing food internal temperatures using the food-quality sensor probe, making the thermometer a useful tool for complying with the hazard analysis and critical control points (HACCP) system. The HACCP system was established to ensure food safety and consistent product quality. Food cannot be put into circulation if it doesn't meet strict safety standards like those in the HACCP. Temperature checks should be made frequently throughout the food supply chain. It is particularly important to test perishable food temperature during transport, as food products can travel significant distances to reach their final destination.

PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick and easy testing of food surface temperatures without contamination using the infrared sensor, while also offering the possibility of testing food internal temperatures using the food-quality sensor probe, making the thermometer a useful tool for complying with the hazard analysis and critical control points (HACCP) system.
The HACCP system was established to ensure food safety and consistent product quality. Food cannot be put into circulation if it doesn't meet strict safety standards like those in the HACCP. Temperature checks should be made frequently throughout the food supply chain. It is particularly important to test perishable food temperature during transport, as food products can travel significant distances to reach their final destination.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Infrared Thermometers
Product Number PCE-IR 100
Product Name Contact / Non-Contact Food Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
Spectral Range 1 microns (1 micrometers)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Emissivity of Target 0.1000 to 1
View Details
Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details