Tempco Electric Heater Corporation Single Point Indicators

Description
Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature Reached: Indicated in change from white to black
Request a Quote Datasheet
Description
Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature Reached: Indicated in change from white to black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Point Indicators -  - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Single Point Indicators
Single Point Indicators
Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature Reached: Indicated in change from white to black

Specifications

Material:

Polyester for up to 160°C/320°F

Polymide for above 160°C/320°F

Accuracy:

± 1°C below 100°C/212°F
± 1% above 100°C/212°F

Pressure-Sensitive Adhesive:

Double sided low tack adhesive up to 160°C/320°F

Label Color:

Black printing on blue background

Temperature Reached:

Indicated in change from white to black
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Temperature Indicators
Product Name Single Point Indicators
Mounting Options Other Installation Type
Unlock Full Specs
to access all available technical data

Similar Products

5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details