Prevent worker-related hearing loss!
What Is The Digital Sound Level Meter?
EXAIR’s Digital Sound Level Meter is an easy to use instrument that can measure and monitor the sound level pressure in a wide variety of industrial environments. The source of loud noises can be quickly identified and isolated so corrective measures can be taken to reduce or eliminate the problem. For compressed air noise, it is often as simple as replacing the existing inefficient blowoffs with EXAIR’s engineered compressed air products such as the Super Air Knife, Super Air Amplifier or Super Air Nozzles. In many cases, the EXAIR products can reduce noise levels by 10dBA which is perceived as cutting the sound volume in half.
Why The Digital Sound Level Meter?
Hearing loss induced by high noise in the workplace is a common problem. Exposure to high noise levels for an extended period of time can lead to permanent hearing loss for workers not wearing proper hearing protection. The Digital Sound Level Meter can help employers protect workers by monitoring noise levels so they don't exceed the limits shown in OSHA Standard 29 CFR – 1910.95(a). Failure to comply can result in hefty fines.
| EXAIR | |
|---|---|
| Product Category | Sound Level Meters and Noise Dosimeters |
| Product Name | Digital Sound Level Meter |
| Meter Style | Sound Level Meter |
| Frequency Response | 32 to 8000 Hz |
| Level Range | 35 to 130 dB re 20µPa |
| Accuracy | 1.5 dB |
| Measurement Modes | A-Weighted SPL; C-Weighted SPL |