The P1dAE is an entry-level acoustic monitoring system designed for grinding machines, utilizing acoustic emission sensor technology to monitor grinding wheel-part contact and the dressing process. It features a self-learning capability to optimize the signal-to-noise ratio, enhancing its accuracy and flexibility. The system supports up to two acoustic sensors and includes advanced functions such as collision monitoring with a fast stop feature, dressing process monitoring, and FFT analysis of acoustic emissions. The P1dAE is available in three configurations: rack, stand-alone, and remote panel, and is equipped with a 4.3-inch touchscreen display that is both user-friendly and resistant to harsh machining environments. It operates within a frequency range of 4 kHz to 1000 kHz and includes an auto setup function for bandwidth selection. The device is compact, weighing approximately 0.9 kg for the rack version and 2 kg for the stand-alone version, and is designed to operate in temperatures ranging from 5 to 45 °C. The system complies with IEC protection standards and offers various connectivity options, including RS232 and Ethernet.
DESCRIPTION
The P1dAE system is able to satisfy various requirements such as the continuous control of the grinding and dressing processes and it can minimise the damages in case of collision in the work area. Up to two acoustic sensors, managed contemporaneously can be connected and there are four logic channels available to analyse the signal. The level of the signal received is checked and it can be read on the graphic display with 4.3" touch screen, compatible with hostile environments, typical of mechanical machining.
P1dAE works at a frequency interval between 4 KHz and 1000 KHz, the auto setup function is used to select the most suitable band width. P1dAE is an autonomous system available in the rack version, for machine cabinet or remote panel.
A SW tool is supplied, for data backup and to restore operations and to facilitate SW updating. The SW tool can also act as the Human Interface if the system is to be used via a personal computer rather than the panel.
BENEFITS
TECH SPECS
| Marposs Corp | |
|---|---|
| Product Category | Sound Level Meters and Noise Dosimeters |
| Product Number | P1D AE |
| Product Name | Entry level acoustic monitoring system for grinding machines |
| Meter Style | Sound Level Meter |