PCE Instruments / PCE Americas Inc. Decibel Meter PCE-322ALEQ PCE-322ALEQ

Description
Class II Decibel Meter PCE-322ALEQ with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for up to 32700 values A live measurement is also possible with the sound level meter and the data can be viewed directly and can be evaluated. The software provides data representation in graphic formats and tables. This data can be transferred, for example, to MS Excel. The sound level meter has an analogue output and offers further features that are unique in its class.
Request a Quote Datasheet
Description
Class II Decibel Meter PCE-322ALEQ with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for up to 32700 values A live measurement is also possible with the sound level meter and the data can be viewed directly and can be evaluated. The software provides data representation in graphic formats and tables. This data can be transferred, for example, to MS Excel. The sound level meter has an analogue output and offers further features that are unique in its class.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decibel Meter PCE-322ALEQ - PCE-322ALEQ - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Decibel Meter PCE-322ALEQ
PCE-322ALEQ
Decibel Meter PCE-322ALEQ PCE-322ALEQ
Class II Decibel Meter PCE-322ALEQ with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for up to 32700 values A live measurement is also possible with the sound level meter and the data can be viewed directly and can be evaluated. The software provides data representation in graphic formats and tables. This data can be transferred, for example, to MS Excel. The sound level meter has an analogue output and offers further features that are unique in its class.

Class II Decibel Meter PCE-322ALEQ with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for up to 32700 values

A live measurement is also possible with the sound level meter and the data can be viewed directly and can be evaluated. The software provides data representation in graphic formats and tables. This data can be transferred, for example, to MS Excel. The sound level meter has an analogue output and offers further features that are unique in its class.

Supplier's Site Datasheet
Environmental Meter - PCE-322ALEQ - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Environmental Meter
PCE-322ALEQ
Environmental Meter PCE-322ALEQ
Environmental Meter PCE-MSL 1 Sound level meter with A-frequency weighting / simultaneous temperature measurement / 0.1 dB resolution / HOLD function / extreme value measurement / large frequency range / backlit color LCD The Environmental Meter PCE-MSL 1 is a simple sound measuring device. The environmental meter PCE-MSL 1 is used to quickly determine the ambient volume. In addition to the volume measurement, the environmental meter also has the facility to determine the ambient temperature. The measurement of background noise is important in almost every situation today. For this purpose it is helpful to use a simple environmental meter that gives the user an initial idea about the possible noise level. The LC display gives clear results of the measurements made by the sound level meter. A backlight is also integrated into the display. The sound level meter is especially ideal for measurements that need to be non-stationary.

Environmental Meter PCE-MSL 1 Sound level meter with A-frequency weighting / simultaneous temperature measurement / 0.1 dB resolution / HOLD function / extreme value measurement / large frequency range / backlit color LCD
The Environmental Meter PCE-MSL 1 is a simple sound measuring device. The environmental meter PCE-MSL 1 is used to quickly determine the ambient volume. In addition to the volume measurement, the environmental meter also has the facility to determine the ambient temperature. The measurement of background noise is important in almost every situation today. For this purpose it is helpful to use a simple environmental meter that gives the user an initial idea about the possible noise level.
The LC display gives clear results of the measurements made by the sound level meter. A backlight is also integrated into the display. The sound level meter is especially ideal for measurements that need to be non-stationary.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc. PCE Instruments / PCE Americas Inc.
Product Category Sound Level Meters and Noise Dosimeters Sound Level Meters and Noise Dosimeters
Product Number PCE-322ALEQ PCE-322ALEQ
Product Name Decibel Meter PCE-322ALEQ Environmental Meter
Meter Style Sound Level Meter Sound Level Meter
Frequency Response 32 to 8000 Hz 32 to 8000 Hz
Level Range 50 dB re 20µPa 35 to 135 dB re 20µPa
Accuracy 1.4 dB 2 dB
Measurement Modes A-Weighted SPL; C-Weighted SPL A-Weighted SPL
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Noise Dose Meter - 5860460 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details
Outdoor Sound Level Meter Kit - 5860402 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Outdoor SPL Meter Kit - PCE-432-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Outdoor Decibel Meter - 5860461 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details