PCE Instruments / PCE Americas Inc. Moisture Meter PCE-RCM 11

Description
Moisture meter PCE-RCM 11 Air Quality Monitor for Indicative Measurement of Environmental Conditions / Determination of HCHO, particulate matter (PM2.5 / PM10) / Temperature and relative humidity / 3" TFT LCD display The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source. For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).
Request a Quote
Description
Moisture meter PCE-RCM 11 Air Quality Monitor for Indicative Measurement of Environmental Conditions / Determination of HCHO, particulate matter (PM2.5 / PM10) / Temperature and relative humidity / 3" TFT LCD display The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source. For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Meter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Moisture Meter
PCE-RCM 11
Moisture Meter PCE-RCM 11
Moisture meter PCE-RCM 11 Air Quality Monitor for Indicative Measurement of Environmental Conditions / Determination of HCHO, particulate matter (PM2.5 / PM10) / Temperature and relative humidity / 3" TFT LCD display The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source. For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).

Moisture meter PCE-RCM 11
Air Quality Monitor for
Indicative Measurement of Environmental Conditions / Determination of HCHO, particulate matter (PM2.5 / PM10) / Temperature and relative humidity / 3" TFT LCD display The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source.

For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user.

In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Moisture Meters
Product Number PCE-RCM 11
Product Name Moisture Meter
Features Datalogger; Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Handheld Humidity Detector - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Moisture Sensor - PCE-MWM 210 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details