Innovative Sensor Technology IST USA Division Capacitive Humidity Sensor MK33 mini (200pF +/-40 pF) MK33 mini (200pF +/-40pF)

Description
Optimal for oil measurement applications, -40 °C to 190 °C, 5.0 x 3.81 x 0.4 / 1.2 mm,10 mm CuP SIL contacts The robust capacitive humidity sensor MK33 mini with SIL wires is designed for high-end measuring applications with extreme and challenging environments. It has a fast response time, and its long-term stability over time warrants consistent readings.
Request a Quote Datasheet
Description
Optimal for oil measurement applications, -40 °C to 190 °C, 5.0 x 3.81 x 0.4 / 1.2 mm,10 mm CuP SIL contacts The robust capacitive humidity sensor MK33 mini with SIL wires is designed for high-end measuring applications with extreme and challenging environments. It has a fast response time, and its long-term stability over time warrants consistent readings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Humidity Sensor MK33 mini (200pF +/-40 pF) - MK33 mini (200pF +/-40pF) - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Capacitive Humidity Sensor MK33 mini (200pF +/-40 pF)
MK33 mini (200pF +/-40pF)
Capacitive Humidity Sensor MK33 mini (200pF +/-40 pF) MK33 mini (200pF +/-40pF)
Optimal for oil measurement applications, -40 °C to 190 °C, 5.0 x 3.81 x 0.4 / 1.2 mm,10 mm CuP SIL contacts The robust capacitive humidity sensor MK33 mini with SIL wires is designed for high-end measuring applications with extreme and challenging environments. It has a fast response time, and its long-term stability over time warrants consistent readings.

Optimal for oil measurement applications, -40 °C to 190 °C, 5.0 x 3.81 x 0.4 / 1.2 mm,10 mm CuP SIL contacts

The robust capacitive humidity sensor MK33 mini with SIL wires is designed for high-end measuring applications with extreme and challenging environments. It has a fast response time, and its long-term stability over time warrants consistent readings.

Supplier's Site Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Moisture Meters
Product Number MK33 mini (200pF +/-40pF)
Product Name Capacitive Humidity Sensor MK33 mini (200pF +/-40 pF)
Operating Temp -40 to 374 F (-40 to 190 C)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Capacitive Humidity Sensor P14-W - P14-W (150pF ±50pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
Humidity module with integrated Heater - HYT223 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details