PCE Instruments / PCE Americas Inc. Thermometer PCE-HPT 1

Description
Thermometer with Microprocessor PCE-HPT 1 1-channel thermometer with 4-wire class A Pt100 sensor / software for transmission and data value / internal data logger The Thermometer with microprocessor is a high precision 1-channel temperature gauge. The Thermometer with microprocessor is ideal for use with various Pt100 sensors. BDue to the fact that it uses 4-wire technology has a very fast response time and precision. Therefore, the sensors of the Thermometer with microprocessor are ideal for all processes that require precision and quick response. The temperature range of the Thermometer with microprocessor reaches of -100 to +400 ยบ C. The comprehensive software and easy to use Thermometer with the microprocessor allows a simple assessment and see the values of a real-time measurement. The internal clock with date and time allows the user to accurately assign the results. The Thermometer has an internal data logger with adjustable measuring range.
Request a Quote
Description
Thermometer with Microprocessor PCE-HPT 1 1-channel thermometer with 4-wire class A Pt100 sensor / software for transmission and data value / internal data logger The Thermometer with microprocessor is a high precision 1-channel temperature gauge. The Thermometer with microprocessor is ideal for use with various Pt100 sensors. BDue to the fact that it uses 4-wire technology has a very fast response time and precision. Therefore, the sensors of the Thermometer with microprocessor are ideal for all processes that require precision and quick response. The temperature range of the Thermometer with microprocessor reaches of -100 to +400 ยบ C. The comprehensive software and easy to use Thermometer with the microprocessor allows a simple assessment and see the values of a real-time measurement. The internal clock with date and time allows the user to accurately assign the results. The Thermometer has an internal data logger with adjustable measuring range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermometer - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Thermometer
PCE-HPT 1
Thermometer PCE-HPT 1
Thermometer with Microprocessor PCE-HPT 1 1-channel thermometer with 4-wire class A Pt100 sensor / software for transmission and data value / internal data logger The Thermometer with microprocessor is a high precision 1-channel temperature gauge. The Thermometer with microprocessor is ideal for use with various Pt100 sensors. BDue to the fact that it uses 4-wire technology has a very fast response time and precision. Therefore, the sensors of the Thermometer with microprocessor are ideal for all processes that require precision and quick response. The temperature range of the Thermometer with microprocessor reaches of -100 to +400 ยบ C. The comprehensive software and easy to use Thermometer with the microprocessor allows a simple assessment and see the values of a real-time measurement. The internal clock with date and time allows the user to accurately assign the results. The Thermometer has an internal data logger with adjustable measuring range.

Thermometer with Microprocessor PCE-HPT 1
1-channel thermometer with 4-wire class A Pt100 sensor / software for transmission and data value / internal data logger
The Thermometer with microprocessor is a high precision 1-channel temperature gauge. The Thermometer with microprocessor is ideal for use with various Pt100 sensors. BDue to the fact that it uses 4-wire technology has a very fast response time and precision. Therefore, the sensors of the Thermometer with microprocessor are ideal for all processes that require precision and quick response. The temperature range of the Thermometer with microprocessor reaches of -100 to +400 ยบ C. The comprehensive software and easy to use Thermometer with the microprocessor allows a simple assessment and see the values of a real-time measurement. The internal clock with date and time allows the user to accurately assign the results. The Thermometer has an internal data logger with adjustable measuring range.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Temperature Indicators
Product Number PCE-HPT 1
Product Name Thermometer
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
Sensed Temperature Range -148 to 752 F (-100 to 400 C)
Unlock Full Specs
to access all available technical data

Similar Products

Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Thermometer - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range 32 to 122 F (0.0 to 50 C)
Input Options Accepts Thermocouple Inputs
View Details
Thermometer - PCE-ST 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -40 to 482 F (-40 to 250 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
View Details
Temperature Meter - PCE-895 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -83.2 to 2912 F (-64 to 1600 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details