MSA Safety Fire and Gas System SUPREMATouch

Description
Fire and Gas Detection System for diverse range of industries and applications. The SUPREMATouch has been enhanced with several new features which makes it outstanding in its class. Added to the popular large color touchscreen display, a new title-based menu structure has been added to optimize intuitive operation. The SUPREMATouch can be used with a wide range of detectors for combustible gas, toxic gas and oxygen. Output options include relays and 4-20mA outputs. Remote racks can be connected (satellite structure), which expands control systems and reduces cabling costs. Interfacing to external systems is provided by using Modbus or Profibus. The SUPREMATouch has been certified according to ATEX and is suitable for virtually any safety related application including redundant systems with up to a Safety Integrity Level (SIL) 3 rating (EN 61508). The intuitive SUPREMA Manager Software is intended for configuration, parameterization and calibration of the SUPREMATouch Fire and Gas Controller. It offers the option to create detailed and clearly laid out reports to support documentation and supports all the new features of the SUPREMATouch. Note: This is a custom product. Please consult your local MSA distributor or contact MSA Customer Service for configuration details. Compact modular design requires less space in cabinets Digital CAN-bus technology provides reliable internal communication Intuitive system configuration directly on the local language touch screen with no programming skills required Continuous expandability lets the system grow with the needs, thus ensuring protection of investment New enhanced features: One new analogue input module MAI30 for all connectable detector types Extension of switching logic New hardware Additional calibration options: Remote calibration with HART option (no additional tools necessary) One man calibration (gas values are transferred automatically) Group calibration (optional amount of measuring points per group can be calibrated in parallel) Micro SD card support Time synchronization via Ethernet Markets: General Industry, Oil & Gas, Utilities
Request a Quote
Description
Fire and Gas Detection System for diverse range of industries and applications. The SUPREMATouch has been enhanced with several new features which makes it outstanding in its class. Added to the popular large color touchscreen display, a new title-based menu structure has been added to optimize intuitive operation. The SUPREMATouch can be used with a wide range of detectors for combustible gas, toxic gas and oxygen. Output options include relays and 4-20mA outputs. Remote racks can be connected (satellite structure), which expands control systems and reduces cabling costs. Interfacing to external systems is provided by using Modbus or Profibus. The SUPREMATouch has been certified according to ATEX and is suitable for virtually any safety related application including redundant systems with up to a Safety Integrity Level (SIL) 3 rating (EN 61508). The intuitive SUPREMA Manager Software is intended for configuration, parameterization and calibration of the SUPREMATouch Fire and Gas Controller. It offers the option to create detailed and clearly laid out reports to support documentation and supports all the new features of the SUPREMATouch. Note: This is a custom product. Please consult your local MSA distributor or contact MSA Customer Service for configuration details. Compact modular design requires less space in cabinets Digital CAN-bus technology provides reliable internal communication Intuitive system configuration directly on the local language touch screen with no programming skills required Continuous expandability lets the system grow with the needs, thus ensuring protection of investment New enhanced features: One new analogue input module MAI30 for all connectable detector types Extension of switching logic New hardware Additional calibration options: Remote calibration with HART option (no additional tools necessary) One man calibration (gas values are transferred automatically) Group calibration (optional amount of measuring points per group can be calibrated in parallel) Micro SD card support Time synchronization via Ethernet Markets: General Industry, Oil & Gas, Utilities
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fire and Gas System - SUPREMATouch - MSA Safety
Cranberry Twp., PA, United States
Fire and Gas System
SUPREMATouch
Fire and Gas System SUPREMATouch
Fire and Gas Detection System for diverse range of industries and applications. The SUPREMATouch has been enhanced with several new features which makes it outstanding in its class. Added to the popular large color touchscreen display, a new title-based menu structure has been added to optimize intuitive operation. The SUPREMATouch can be used with a wide range of detectors for combustible gas, toxic gas and oxygen. Output options include relays and 4-20mA outputs. Remote racks can be connected (satellite structure), which expands control systems and reduces cabling costs. Interfacing to external systems is provided by using Modbus or Profibus. The SUPREMATouch has been certified according to ATEX and is suitable for virtually any safety related application including redundant systems with up to a Safety Integrity Level (SIL) 3 rating (EN 61508). The intuitive SUPREMA Manager Software is intended for configuration, parameterization and calibration of the SUPREMATouch Fire and Gas Controller. It offers the option to create detailed and clearly laid out reports to support documentation and supports all the new features of the SUPREMATouch. Note: This is a custom product. Please consult your local MSA distributor or contact MSA Customer Service for configuration details. Compact modular design requires less space in cabinets Digital CAN-bus technology provides reliable internal communication Intuitive system configuration directly on the local language touch screen with no programming skills required Continuous expandability lets the system grow with the needs, thus ensuring protection of investment New enhanced features: One new analogue input module MAI30 for all connectable detector types Extension of switching logic New hardware Additional calibration options: Remote calibration with HART option (no additional tools necessary) One man calibration (gas values are transferred automatically) Group calibration (optional amount of measuring points per group can be calibrated in parallel) Micro SD card support Time synchronization via Ethernet Markets: General Industry, Oil & Gas, Utilities

Fire and Gas Detection System for diverse range of industries and applications.

The SUPREMATouch has been enhanced with several new features which makes it outstanding in its class. Added to the popular large color touchscreen display, a new title-based menu structure has been added to optimize intuitive operation. The SUPREMATouch can be used with a wide range of detectors for combustible gas, toxic gas and oxygen. Output options include relays and 4-20mA outputs.

Remote racks can be connected (satellite structure), which expands control systems and reduces cabling costs. Interfacing to external systems is provided by using Modbus or Profibus. The SUPREMATouch has been certified according to ATEX and is suitable for virtually any safety related application including redundant systems with up to a Safety Integrity Level (SIL) 3 rating (EN 61508).

The intuitive SUPREMA Manager Software is intended for configuration, parameterization and calibration of the SUPREMATouch Fire and Gas Controller. It offers the option to create detailed and clearly laid out reports to support documentation and supports all the new features of the SUPREMATouch.

Note: This is a custom product. Please consult your local MSA distributor or contact MSA Customer Service for configuration details.

  • Compact modular design requires less space in cabinets
  • Digital CAN-bus technology provides reliable internal communication
  • Intuitive system configuration directly on the local language touch screen with no programming skills required
  • Continuous expandability lets the system grow with the needs, thus ensuring protection of investment

New enhanced features:

  • One new analogue input module MAI30 for all connectable detector types
  • Extension of switching logic
  • New hardware
  • Additional calibration options:
    • Remote calibration with HART option (no additional tools necessary)
    • One man calibration (gas values are transferred automatically)
    • Group calibration (optional amount of measuring points per group can be calibrated in parallel)
  • Micro SD card support
  • Time synchronization via Ethernet

Markets: General Industry, Oil & Gas, Utilities

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Gas Instruments
Product Number SUPREMATouch
Product Name Fire and Gas System
Application Process Gas
Electrical Outputs Current
Display Digital
Features Audible or Visual Alarms; Controller
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Gas Monitor - Z-Gard® S MPO Single Gas Sensor - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
HVAC Gas Monitor - Z-Gard® DS MPO Dual Gas Sensor - MSA Safety
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
Gas Monitor - ULTIMA® X5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2%, 0-5% Vol); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm, 0-100 ppm)
View Details
Portable Multigas Detector - ALTAIR® 4XR - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; (0-30%); Hydrocarbons; H2S; (0-200 pm); Methane (CH4) / Natural Gas; NO2; (0-50 ppm); O2; (0-30%); SO2; (0-20 ppm)
View Details