Acme Engineering Products 4-Point Centralized Gas Detection System CEL4 Series

Description
The ACME CEL-4 QuadSet series is a microprocessor-based up to 4 channels multigas detection and control system that can be used with GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a true RS485 daisy chain communication network. ​ The LCD display provides a continuous digital read-out of gas concentrations for each sensor/transmitter, as well as levels status (Low, High, and Alarm). ​ In its most basic configuration, the CEL-4 Control Panel supports up to 4 channels where each channel is treated independently controlling a fan zone. In this configuration, all channels have their own SPDT relay output at Low gas levels and/or 4-20mA signals proportional to the gas readings. In a more practical application, the channels are divided into groups that collectively serve various fan zones. In this latter configuration, each group (zone) has a set of relay output contacts at Low gas levels and/or 4-20mA signal proportional to the demand from that group. High & Alarm gas level SPDT relay outputs are always common to all channels. ​ For more information about this product please click the Product Literature, Specifications, and or Application Request Form links provided on this page.
Request a Quote Datasheet
Description
The ACME CEL-4 QuadSet series is a microprocessor-based up to 4 channels multigas detection and control system that can be used with GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a true RS485 daisy chain communication network. ​ The LCD display provides a continuous digital read-out of gas concentrations for each sensor/transmitter, as well as levels status (Low, High, and Alarm). ​ In its most basic configuration, the CEL-4 Control Panel supports up to 4 channels where each channel is treated independently controlling a fan zone. In this configuration, all channels have their own SPDT relay output at Low gas levels and/or 4-20mA signals proportional to the gas readings. In a more practical application, the channels are divided into groups that collectively serve various fan zones. In this latter configuration, each group (zone) has a set of relay output contacts at Low gas levels and/or 4-20mA signal proportional to the demand from that group. High & Alarm gas level SPDT relay outputs are always common to all channels. ​ For more information about this product please click the Product Literature, Specifications, and or Application Request Form links provided on this page.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Point Centralized Gas Detection System - CEL4 Series - Acme Engineering Products
Mooers, NY, USA
4-Point Centralized Gas Detection System
CEL4 Series
4-Point Centralized Gas Detection System CEL4 Series
The ACME CEL-4 QuadSet series is a microprocessor-based up to 4 channels multigas detection and control system that can be used with GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a true RS485 daisy chain communication network. ​ The LCD display provides a continuous digital read-out of gas concentrations for each sensor/transmitter, as well as levels status (Low, High, and Alarm). ​ In its most basic configuration, the CEL-4 Control Panel supports up to 4 channels where each channel is treated independently controlling a fan zone. In this configuration, all channels have their own SPDT relay output at Low gas levels and/or 4-20mA signals proportional to the gas readings. In a more practical application, the channels are divided into groups that collectively serve various fan zones. In this latter configuration, each group (zone) has a set of relay output contacts at Low gas levels and/or 4-20mA signal proportional to the demand from that group. High & Alarm gas level SPDT relay outputs are always common to all channels. ​ For more information about this product please click the Product Literature, Specifications, and or Application Request Form links provided on this page.

The ACME CEL-4 QuadSet series is a microprocessor-based up to 4 channels multigas detection and control system that can be used with GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a true RS485 daisy chain communication network.

​

The LCD display provides a continuous digital read-out of gas concentrations for each sensor/transmitter, as well as levels status (Low, High, and Alarm).

​

In its most basic configuration, the CEL-4 Control Panel supports up to 4 channels where each channel is treated independently controlling a fan zone. In this configuration, all channels have their own SPDT relay output at Low gas levels and/or 4-20mA signals proportional to the gas readings. In a more practical application, the channels are divided into groups that collectively serve various fan zones. In this latter configuration, each group (zone) has a set of relay output contacts at Low gas levels and/or 4-20mA signal proportional to the demand from that group. High & Alarm gas level SPDT relay outputs are always common to all channels.

​

For more information about this product please click the Product Literature, Specifications, and or Application Request Form links provided on this page.

Supplier's Site Datasheet

Technical Specifications

  Acme Engineering Products
Product Category Gas Instruments
Product Number CEL4 Series
Product Name 4-Point Centralized Gas Detection System
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO2 (optional feature); CO (optional feature); Cl2 (optional feature); Hydrocarbons (optional feature); H2 (optional feature); H2S (optional feature); Methane (CH4) / Natural Gas (optional feature); NO2 (optional feature); O2 (optional feature); SO2 (optional feature)
Electrical Outputs Current (optional feature); Switch or Relay (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Stand-Alone Dual Gas Monitors - Twinset, TW-ECH  Series - Acme Engineering Products
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO2 (optional feature); CO; Hydrocarbons (optional feature); H2 (optional feature); Methane (CH4) / Natural Gas (optional feature); NO2 (optional feature)
View Details
Wireless MultiSet Gas Detection and Control System - CEW-4 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
Carbon Dioxide Monitor-Controller - CO2-EN Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details
Pioneer Gen II Stand Alone Gas Detectors - PN2-II Series - Acme Engineering Products
Specs
Application Continuous Emissions Monitoring
Gas Types Toxic; Combustible; NH3; CO; Cl2; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
Electrical Outputs Voltage
View Details