Fairview Microwave Inc. Attenuators SA6HA-14

Description
FXD ATTN PLUG-JACK SMA SS 1.3
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA SS 1.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA6HA-14-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA6HA-14-ND
Attenuators 5328-SA6HA-14-ND
FXD ATTN PLUG-JACK SMA SS 1.3

FXD ATTN PLUG-JACK SMA SS 1.3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA6HA-14-ND
Product Name Attenuators
Attenuation 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o203006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details