Qorvo 6000MHz QFN Attenuator RFSA2013TR7

Description
Voltage Controlled Attenuator 30dB 6000MHz 16-Pin QFN EP T/R Product overview: RFSA2013TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000MHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6000MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA2013TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Controlled Attenuator 30dB 6000MHz 16-Pin QFN EP T/R Product overview: RFSA2013TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000MHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6000MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA2013TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6000MHz QFN Attenuator
852-RFSA2013TR7
6000MHz QFN Attenuator 852-RFSA2013TR7
Voltage Controlled Attenuator 30dB 6000MHz 16-Pin QFN EP T/R Product overview: RFSA2013TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000MHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6000MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA2013TR7 can be used for catalog matching and distributor lookup.

Voltage Controlled Attenuator 30dB 6000MHz 16-Pin QFN EP T/R Product overview: RFSA2013TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000MHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6000MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA2013TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - RFSA2013TR7 - 1092157-RFSA2013TR7 - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - RFSA2013TR7
1092157-RFSA2013TR7
Attenuators - RFSA2013TR7 1092157-RFSA2013TR7
Manufacturer: RFMD Win Source Part Number: 1092157-RFSA2013TR7 Impedance: 50 Ohm Frequency Range: 50MHz to 6GHz Attenuation Value: 2.6dB to 32.6dB Categories: RF/IF and RFID Status: Active Dimension: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1092157-RFSA2013TR7
Impedance: 50 Ohm
Frequency Range: 50MHz to 6GHz
Attenuation Value: 2.6dB to 32.6dB
Categories: RF/IF and RFID
Status: Active
Dimension: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Attenuators - 2312-RFSA2013TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC VOLTAGE CNTRLD ATTEN 16QFN

IC VOLTAGE CNTRLD ATTEN 16QFN

Buy Now Datasheet
Attenuators - 2312-RFSA2013TR7CT-ND - DigiKey
Thief River Falls, MN, United States
IC VOLTAGE CNTRLD ATTEN 16QFN

IC VOLTAGE CNTRLD ATTEN 16QFN

Buy Now Datasheet
Attenuators - 2312-RFSA2013TR7TR-ND - DigiKey
Thief River Falls, MN, United States
IC VOLTAGE CNTRLD ATTEN 16QFN

IC VOLTAGE CNTRLD ATTEN 16QFN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-RFSA2013TR7 1092157-RFSA2013TR7 2312-RFSA2013TR7DKR-ND
Product Name 6000MHz QFN Attenuator Attenuators - RFSA2013TR7 Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-VAT-30A+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Fixed Attenuators - NFA1825 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details