UIY Inc. Coaxial Attenuator 25W SMA UIYCA25AS5

Description
25W – SMA Coaxial Attenuator
Request a Quote
Description
25W – SMA Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25W SMA coaxial attenuator with 50 Ω impedance, available in attenuation values from 1 dB to 40 dB, operating from DC to 5 GHz with VSWR up to 1.3, and featuring SMA-M/SMA-F connectors.

Datasheet Summary
Powered by GS/AI

25W SMA coaxial attenuator with 50 Ω impedance, available in attenuation values from 1 dB to 40 dB, operating from DC to 5 GHz with VSWR up to 1.3, and featuring SMA-M/SMA-F connectors.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W SMA
UIYCA25AS5
Coaxial Attenuator 25W SMA UIYCA25AS5
25W – SMA Coaxial Attenuator

25W – SMA Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA25AS5
Product Name Coaxial Attenuator 25W SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details