Qorvo 0.01 - 48 GHz, SOI 6-Bit Digital Attenuator QPC0045

Description
Qorvo's QPC0045 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.01 to 48 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.
Request a Quote Datasheet
Description
Qorvo's QPC0045 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.01 to 48 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Greensboro, NC, United States
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator
QPC0045
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator QPC0045
Qorvo's QPC0045 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.01 to 48 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.

Qorvo's QPC0045 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.01 to 48 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC0045
Product Name 0.01 - 48 GHz, SOI 6-Bit Digital Attenuator
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
Unlock Full Specs
to access all available technical data

Similar Products

2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details
Attenuators - 2312-CMD285C3TR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details