UIY Inc. Coaxial Attenuator 5W 12.4GHz SMA UIYCA5AS124

Description
5W 12.4GHz SMA – Coaxial Attenuator
Request a Quote
Description
5W 12.4GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W 12.4GHz SMA coaxial attenuator with 50 Ω impedance, available in 3 dB, 6 dB, 10 dB, 20 dB, and 30 dB attenuation values with tolerances of ±0.6 dB for 3 dB and 6 dB, and ±1.0 dB for 10 dB, 20 dB, and 30 dB; maximum VSWR is 1.25; SMA-M/SMA-F connectors; operates from DC to 12.4 GHz.

Datasheet Summary
Powered by GS/AI

5W 12.4GHz SMA coaxial attenuator with 50 Ω impedance, available in 3 dB, 6 dB, 10 dB, 20 dB, and 30 dB attenuation values with tolerances of ±0.6 dB for 3 dB and 6 dB, and ±1.0 dB for 10 dB, 20 dB, and 30 dB; maximum VSWR is 1.25; SMA-M/SMA-F connectors; operates from DC to 12.4 GHz.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 5W 12.4GHz SMA
UIYCA5AS124
Coaxial Attenuator 5W 12.4GHz SMA UIYCA5AS124
5W 12.4GHz SMA – Coaxial Attenuator

5W 12.4GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA5AS124
Product Name Coaxial Attenuator 5W 12.4GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details