Fairview Microwave Inc. Attenuators SA03B-03

Description
FXD ATTN PLUG-JACK BNC
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA03B-03-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA03B-03-ND
Attenuators 5328-SA03B-03-ND
FXD ATTN PLUG-JACK BNC

FXD ATTN PLUG-JACK BNC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA03B-03-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 863-1230-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 31 dB
Package Type "16-SSOP (0.154"", 3.90mm Width)"
View Details
3 suppliers
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
RS Components, Ltd.
Specs
Frequency 1 GHz
Attenuation 3 dB
Connectors BNC; BNC
View Details