Crane Aerospace & Electronics Variable Attenuators ARC-3

Description
Package Type | Connectorized Frequency Min (MHz) | 1 Frequency Max (MHz) | 400 CW Power (W) | 0.5 Insertion Loss (dB) Max | 2.5 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 8 - 13 - 20
Request a Quote
Description
Package Type | Connectorized Frequency Min (MHz) | 1 Frequency Max (MHz) | 400 CW Power (W) | 0.5 Insertion Loss (dB) Max | 2.5 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 8 - 13 - 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ARC series consists of manually adjustable, broadband variable attenuators designed for DC to 400 MHz operation, with a 0 to 20 dB attenuation range and 0.5 W maximum average power handling. Units feature BNC or SMA connectors, are panel-mountable, and operate from -55°C to +85°C. Nominal weight is 56 g. All units are built to high-reliability standards per MIL-A-24215 and may be screened for military and space applications.

Datasheet Summary
Powered by GS/AI

The ARC series consists of manually adjustable, broadband variable attenuators designed for DC to 400 MHz operation, with a 0 to 20 dB attenuation range and 0.5 W maximum average power handling. Units feature BNC or SMA connectors, are panel-mountable, and operate from -55°C to +85°C. Nominal weight is 56 g. All units are built to high-reliability standards per MIL-A-24215 and may be screened for military and space applications.

Suppliers

Company
Product
Description
Supplier Links
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Variable Attenuators
ARC-3
Variable Attenuators ARC-3
Package Type | Connectorized Frequency Min (MHz) | 1 Frequency Max (MHz) | 400 CW Power (W) | 0.5 Insertion Loss (dB) Max | 2.5 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 8 - 13 - 20
  • Package Type | Connectorized
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 400
  • CW Power (W) | 0.5
  • Insertion Loss (dB) Max | 2.5
  • Environmental Screening | Catalogue, Mil-screened
  • Attenuation (dB) Min | 0 - 8 - 13 - 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Attenuators
Product Number ARC-3
Product Name Variable Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details