Skyworks Solutions, Inc. Attenuators AA101-80LF

Description
"RF Attenuators 31dB 500MHz ~ 2.5GHz 50 Ohms 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Attenuators 31dB 500MHz ~ 2.5GHz 50 Ohms 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 863-1230-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1230-2-ND
Attenuators 863-1230-2-ND
"RF Attenuators 31dB 500MHz ~ 2.5GHz 50 Ohms 16-SSOP (0.154"", 3.90mm Width)"

"RF Attenuators 31dB 500MHz ~ 2.5GHz 50 Ohms 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - AA101-80LF
129417-AA101-80LF
Attenuators - AA101-80LF 129417-AA101-80LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 129417-AA101-80LF Tolerance: ±5% Impedance: 50 Ohm Frequency Range: 500MHz to 2.5GHz Attenuation Value: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 16-SSOP (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 129417-AA101-80LF
Tolerance: ±5%
Impedance: 50 Ohm
Frequency Range: 500MHz to 2.5GHz
Attenuation Value: 31dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 16-SSOP (0.154", 3.90mm Width)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-AA101-80LF
50OHM Attenuator 852-AA101-80LF
RF ATTENUATOR 31DB 50OHM 16SSOP Product overview: AA101-80LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA101-80LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31DB 50OHM 16SSOP Product overview: AA101-80LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA101-80LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - AA101-80LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AA101-80LF
Attenuators AA101-80LF
RF Attenuators 31dB 500 MHz ~ 2.5 GHz 50 Ohms 16-SSOP (0.154", 3.90mm Width)

RF Attenuators 31dB 500 MHz ~ 2.5 GHz 50 Ohms 16-SSOP (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 863-1230-2-ND 129417-AA101-80LF 852-AA101-80LF AA101-80LF
Product Name Attenuators Attenuators - AA101-80LF 50OHM Attenuator Attenuators
Attenuation 31 dB 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3590-00 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 0.0 dB
View Details
6 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - High Power -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details