SCHURTER Inc SKD house connection box 160A, DIN 00 (gG) SKD 160A

Description
Description Glass fiber Polyester Difficult to burn Impact resistant IK07 (2J) Outside earth permanently mounted For indoor and outdoor For fixed installation Unique Selling Proposition Additional protection covers for double terminal Woertz NH fuse-links with prisms + neutral disconnector with straps, input side (4-wire system), tested for aluminium cable With 1 x 3 pole fuse switch disconnector Prepared for 3 x 1 pole power circuit breakers Characteristics With 3 x 1-pole fuse switch disconnector Wide range of accessories Mounting and connection convenience thanks two-piece housing Bolt lock (4-kant with Slot) Protection 2-piece snap, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Voltage test possible only if fuse with not insulated straps used Earthing clamp for max 95mm² copper cable
Request a Quote
Description
Description Glass fiber Polyester Difficult to burn Impact resistant IK07 (2J) Outside earth permanently mounted For indoor and outdoor For fixed installation Unique Selling Proposition Additional protection covers for double terminal Woertz NH fuse-links with prisms + neutral disconnector with straps, input side (4-wire system), tested for aluminium cable With 1 x 3 pole fuse switch disconnector Prepared for 3 x 1 pole power circuit breakers Characteristics With 3 x 1-pole fuse switch disconnector Wide range of accessories Mounting and connection convenience thanks two-piece housing Bolt lock (4-kant with Slot) Protection 2-piece snap, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Voltage test possible only if fuse with not insulated straps used Earthing clamp for max 95mm² copper cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SKD 160A is a heavy-current house connection box rated for 160 A at 500 VAC and 125 A at 690 VAC, with a rated impulse withstand voltage of 8 kV and a short-circuit current rating of 50 kA at 690 VAC or 80 kA at 500 VAC. It features a two-piece glass fiber polyester housing, IP54 protection, and is certified for operation from -25 °C to +40 °C. The unit includes a 3-pole fuse switch disconnector, an integrated neutral disconnector for TN-C to TN-S conversion, and an earthing clamp for up to 95 mm² copper cable. It has an installation depth of 20 mm and an impact resistance rating of IK07 (2J). The housing is transparent, sealable, and secured with a square bolt lock.

Datasheet Summary
Powered by GS/AI

The SKD 160A is a heavy-current house connection box rated for 160 A at 500 VAC and 125 A at 690 VAC, with a rated impulse withstand voltage of 8 kV and a short-circuit current rating of 50 kA at 690 VAC or 80 kA at 500 VAC. It features a two-piece glass fiber polyester housing, IP54 protection, and is certified for operation from -25 °C to +40 °C. The unit includes a 3-pole fuse switch disconnector, an integrated neutral disconnector for TN-C to TN-S conversion, and an earthing clamp for up to 95 mm² copper cable. It has an installation depth of 20 mm and an impact resistance rating of IK07 (2J). The housing is transparent, sealable, and secured with a square bolt lock.

Suppliers

Company
Product
Description
Supplier Links
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Santa Rosa, CA, United States
SKD house connection box 160A, DIN 00 (gG)
SKD 160A
SKD house connection box 160A, DIN 00 (gG) SKD 160A
Description Glass fiber Polyester Difficult to burn Impact resistant IK07 (2J) Outside earth permanently mounted For indoor and outdoor For fixed installation Unique Selling Proposition Additional protection covers for double terminal Woertz NH fuse-links with prisms + neutral disconnector with straps, input side (4-wire system), tested for aluminium cable With 1 x 3 pole fuse switch disconnector Prepared for 3 x 1 pole power circuit breakers Characteristics With 3 x 1-pole fuse switch disconnector Wide range of accessories Mounting and connection convenience thanks two-piece housing Bolt lock (4-kant with Slot) Protection 2-piece snap, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Voltage test possible only if fuse with not insulated straps used Earthing clamp for max 95mm² copper cable

Description

  • Glass fiber Polyester
  • Difficult to burn
  • Impact resistant IK07 (2J)
  • Outside earth permanently mounted
  • For indoor and outdoor
  • For fixed installation

Unique Selling Proposition

  • Additional protection covers for double terminal Woertz
  • NH fuse-links with prisms + neutral disconnector with straps, input side (4-wire system), tested for aluminium cable
  • With 1 x 3 pole fuse switch disconnector
  • Prepared for 3 x 1 pole power circuit breakers

Characteristics

  • With 3 x 1-pole fuse switch disconnector
  • Wide range of accessories
  • Mounting and connection convenience thanks two-piece housing
  • Bolt lock (4-kant with Slot)
  • Protection 2-piece snap, transparent and sealable
  • N-connector for TN-C to TN-S
  • N-connector separating Piece self-opening when loosening the screw
  • Voltage test possible only if fuse with not insulated straps used
  • Earthing clamp for max 95mm² copper cable
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Industrial Enclosures
Product Number SKD 160A
Product Name SKD house connection box 160A, DIN 00 (gG)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details