Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes 1414PHJ6

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with stainless steel clamps and plated steel screws. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Climate Control Junction Box Padlock Kit General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414PHA - 4.00 4.00 3.00 no panel 1414PHC - 6.00 4.00 3.00 4.88 2.88 1414PHG - 8.00 6.00 3.50 6.75 4.88 1414PHRG - 6.00 8.00 3.50 4.88 6.75 1414PHA4 - 4.00 4.00 4.00 no panel 1414PHC4 - 6.00 4.00 4.00 4.88 2.88 1414PHE - 6.00 6.00 4.00 4.88 4.88 1414PHH4 - 8.00 8.00 4.00 6.75 6.88 1414PHI - 10.00 8.00 4.00 8.75 6.88 1414PHRI - 8.00 10.00 4.00 6.88 8.75 1414PHKC4 - 12.00 6.00 4.00 10.75 4.88 1414PHK - 12.00 10.00 5.00 10.75 8.88 1414PHRK - 10.00 12.00 5.00 8.88 10.75 1414PHG6 - 8.00 6.00 6.00 6.75 4.88 1414PHI6 - 10.00 8.00 6.00 8.75 6.88 1414PHJ6 - 10.00 10.00 6.00 8.75 8.88 1414PHL6 - 12.00 12.00 6.00 10.75 10.88 1414PHMH6 - 14.00 8.00 6.00 12.75 6.88 1414PHM6 - 14.00 12.00 6.00 12.75 10.88 1414PHRM6 - 12.00 14.00 6.00 10.88 12.75 1414PHN6 - 16.00 10.00 6.00 14.75 8.88 1414PHO6 - 16.00 14.00 6.00 14.75 12.88 1414PHRO6 - 14.00 16.00 6.00 12.88 14.75 1414PHK8 - 12.00 10.00 8.00 10.75 8.88 1414PHM8 - 14.00 12.00 8.00 12.75 10.88 1414PHO8 - 16.00 14.00 8.00 14.75 12.88 1414PHO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with stainless steel clamps and plated steel screws. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Climate Control Junction Box Padlock Kit General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414PHA - 4.00 4.00 3.00 no panel 1414PHC - 6.00 4.00 3.00 4.88 2.88 1414PHG - 8.00 6.00 3.50 6.75 4.88 1414PHRG - 6.00 8.00 3.50 4.88 6.75 1414PHA4 - 4.00 4.00 4.00 no panel 1414PHC4 - 6.00 4.00 4.00 4.88 2.88 1414PHE - 6.00 6.00 4.00 4.88 4.88 1414PHH4 - 8.00 8.00 4.00 6.75 6.88 1414PHI - 10.00 8.00 4.00 8.75 6.88 1414PHRI - 8.00 10.00 4.00 6.88 8.75 1414PHKC4 - 12.00 6.00 4.00 10.75 4.88 1414PHK - 12.00 10.00 5.00 10.75 8.88 1414PHRK - 10.00 12.00 5.00 8.88 10.75 1414PHG6 - 8.00 6.00 6.00 6.75 4.88 1414PHI6 - 10.00 8.00 6.00 8.75 6.88 1414PHJ6 - 10.00 10.00 6.00 8.75 8.88 1414PHL6 - 12.00 12.00 6.00 10.75 10.88 1414PHMH6 - 14.00 8.00 6.00 12.75 6.88 1414PHM6 - 14.00 12.00 6.00 12.75 10.88 1414PHRM6 - 12.00 14.00 6.00 10.88 12.75 1414PHN6 - 16.00 10.00 6.00 14.75 8.88 1414PHO6 - 16.00 14.00 6.00 14.75 12.88 1414PHRO6 - 14.00 16.00 6.00 12.88 14.75 1414PHK8 - 12.00 10.00 8.00 10.75 8.88 1414PHM8 - 14.00 12.00 8.00 12.75 10.88 1414PHO8 - 16.00 14.00 8.00 14.75 12.88 1414PHO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
1414PHJ6
Electrical - Mild Steel - Junction Boxes 1414PHJ6
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with stainless steel clamps and plated steel screws. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Climate Control Junction Box Padlock Kit General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414PHA - 4.00 4.00 3.00 no panel 1414PHC - 6.00 4.00 3.00 4.88 2.88 1414PHG - 8.00 6.00 3.50 6.75 4.88 1414PHRG - 6.00 8.00 3.50 4.88 6.75 1414PHA4 - 4.00 4.00 4.00 no panel 1414PHC4 - 6.00 4.00 4.00 4.88 2.88 1414PHE - 6.00 6.00 4.00 4.88 4.88 1414PHH4 - 8.00 8.00 4.00 6.75 6.88 1414PHI - 10.00 8.00 4.00 8.75 6.88 1414PHRI - 8.00 10.00 4.00 6.88 8.75 1414PHKC4 - 12.00 6.00 4.00 10.75 4.88 1414PHK - 12.00 10.00 5.00 10.75 8.88 1414PHRK - 10.00 12.00 5.00 8.88 10.75 1414PHG6 - 8.00 6.00 6.00 6.75 4.88 1414PHI6 - 10.00 8.00 6.00 8.75 6.88 1414PHJ6 - 10.00 10.00 6.00 8.75 8.88 1414PHL6 - 12.00 12.00 6.00 10.75 10.88 1414PHMH6 - 14.00 8.00 6.00 12.75 6.88 1414PHM6 - 14.00 12.00 6.00 12.75 10.88 1414PHRM6 - 12.00 14.00 6.00 10.88 12.75 1414PHN6 - 16.00 10.00 6.00 14.75 8.88 1414PHO6 - 16.00 14.00 6.00 14.75 12.88 1414PHRO6 - 14.00 16.00 6.00 12.88 14.75 1414PHK8 - 12.00 10.00 8.00 10.75 8.88 1414PHM8 - 14.00 12.00 8.00 12.75 10.88 1414PHO8 - 16.00 14.00 8.00 14.75 12.88 1414PHO10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12, 13
  • CSA Type 12, 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Continuously hinged cover is secured with stainless steel clamps and plated steel screws.
  • Seamless poured-in place gasket.
  • Models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panel Kit
  • Door Clamping Hardware
  • Junction Box Quick Release Clamp
  • Climate Control
  • Junction Box Padlock Kit
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414PHA - 4.00 4.00 3.00 no panel
1414PHC - 6.00 4.00 3.00 4.88 2.88
1414PHG - 8.00 6.00 3.50 6.75 4.88
1414PHRG - 6.00 8.00 3.50 4.88 6.75
1414PHA4 - 4.00 4.00 4.00 no panel
1414PHC4 - 6.00 4.00 4.00 4.88 2.88
1414PHE - 6.00 6.00 4.00 4.88 4.88
1414PHH4 - 8.00 8.00 4.00 6.75 6.88
1414PHI - 10.00 8.00 4.00 8.75 6.88
1414PHRI - 8.00 10.00 4.00 6.88 8.75
1414PHKC4 - 12.00 6.00 4.00 10.75 4.88
1414PHK - 12.00 10.00 5.00 10.75 8.88
1414PHRK - 10.00 12.00 5.00 8.88 10.75
1414PHG6 - 8.00 6.00 6.00 6.75 4.88
1414PHI6 - 10.00 8.00 6.00 8.75 6.88
1414PHJ6 - 10.00 10.00 6.00 8.75 8.88
1414PHL6 - 12.00 12.00 6.00 10.75 10.88
1414PHMH6 - 14.00 8.00 6.00 12.75 6.88
1414PHM6 - 14.00 12.00 6.00 12.75 10.88
1414PHRM6 - 12.00 14.00 6.00 10.88 12.75
1414PHN6 - 16.00 10.00 6.00 14.75 8.88
1414PHO6 - 16.00 14.00 6.00 14.75 12.88
1414PHRO6 - 14.00 16.00 6.00 12.88 14.75
1414PHK8 - 12.00 10.00 8.00 10.75 8.88
1414PHM8 - 14.00 12.00 8.00 12.75 10.88
1414PHO8 - 16.00 14.00 8.00 14.75 12.88
1414PHO10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Enclosures, Boxes, & Cases - 1414PHJ6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414PHJ6
Enclosures, Boxes, & Cases 1414PHJ6
NEMA 12 HNGD CVR 10X10X6

NEMA 12 HNGD CVR 10X10X6

Buy Now
Boxes - 1414PHJ6-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1414PHJ6
Electrical Enclosures 1414PHJ6
Electrical Enclosures Steel+HingeClampDoor 10x6x10" w/Panel N12

Electrical Enclosures Steel+HingeClampDoor 10x6x10" w/Panel N12

Buy Now Datasheet
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;Inner Panel;10x10x6in - 70165130 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;Inner Panel;10x10x6in
70165130
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;Inner Panel;10x10x6in 70165130
Steel Body and Cover, Continuous Hinge and Clamped Cover Oil resistant gaskets are permanently secured Removable inner panel is finished in white powder coating Provides a degree of protection from falling dirt, dust, oil and water Hinge cover consist of 16 or 14 gauge steel body material and steel cover material with 14 gauge. Also has welded brackets for enclosure mounting.

Steel Body and Cover, Continuous Hinge and Clamped Cover

  • Oil resistant gaskets are permanently secured
  • Removable inner panel is finished in white powder coating
  • Provides a degree of protection from falling dirt, dust, oil and water
    Hinge cover consist of 16 or 14 gauge steel body material and steel cover material with 14 gauge. Also has welded brackets for enclosure mounting.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414PHJ6 1414PHJ6 1414PHJ6-ND 1414PHJ6 70165130
Product Name Electrical - Mild Steel - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;Inner Panel;10x10x6in
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 10 inch (254 mm) 10 inch (254 mm) 10 inch (254 mm)
Width 10 inch (254 mm) 10 inch (254 mm) 10 inch (254 mm)
Depth 6 inch (152 mm) 6 inch (152 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 1414N4PHSSC4LP - Powell Electronics, Inc.
Specs
Type Junction Box
Material Steel - Stainless
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Boxes - 164-1418G8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details