The NDC3538X is a drop-in circulator series for frequency ranges from 300 to 1850 MHz, designed for high-power applications such as wireless, radar, and laboratory test systems. It features low insertion loss (as low as 0.25 dB), high isolation (up to 25 dB), and low VSWR (as low as 1.15). The device handles average power from 100 to 300 W and operates across a temperature range of -30 to +70 ℃. It is mounted via four 3.2 mm through-holes and measures 35 × 35 × 11 mm.
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDC3538X |
| Product Name | Drop-In Circulators |
| Component | Circulator |