UIY Inc. Broadband Circulator Coaxial 1.7 to 3.5GHz UIYBCC4040A

Description
1.7 to 3.5GHz – Coaxial Circulator
Request a Quote Datasheet
Description
1.7 to 3.5GHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 1.7 to 3.5GHz - UIYBCC4040A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 1.7 to 3.5GHz
UIYBCC4040A
Broadband Circulator Coaxial 1.7 to 3.5GHz UIYBCC4040A
1.7 to 3.5GHz – Coaxial Circulator

1.7 to 3.5GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC4040A
Product Name Broadband Circulator Coaxial 1.7 to 3.5GHz
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 6 to 18GHz - UIYBMI129A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 9.7mm x 6.0mm
Frequency Range: 8000 to 18000 MHz
View Details
Broadband Circulator drop in 3 to 6GHz - UIYBDC2528A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Specs
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Waveguide Isolator 10 to 15GHz - UIYWI4444A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details