UIY Inc. Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz UIYBCI10149B

Description
1.5 to 3.0GHz – Dual Junction Coaxial Isolator
Request a Quote
Description
1.5 to 3.0GHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBCI10149B is a dual junction coaxial isolator designed for a frequency range of 1.5 to 3.0 GHz. It features a maximum insertion loss of 1.0 dB and a minimum isolation of 34 dB, with a maximum voltage standing wave ratio (VSWR) of 1.35. The isolator can handle forward power up to 100 watts and reverse power up to 30 watts. It is available with SMA-F or N-F connector types and operates within a temperature range of 0 to +70 degrees Celsius. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The UIYBCI10149B is a dual junction coaxial isolator designed for a frequency range of 1.5 to 3.0 GHz. It features a maximum insertion loss of 1.0 dB and a minimum isolation of 34 dB, with a maximum voltage standing wave ratio (VSWR) of 1.35. The isolator can handle forward power up to 100 watts and reverse power up to 30 watts. It is available with SMA-F or N-F connector types and operates within a temperature range of 0 to +70 degrees Celsius. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCI10149B - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz
UIYBCI10149B
Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz UIYBCI10149B
1.5 to 3.0GHz – Dual Junction Coaxial Isolator

1.5 to 3.0GHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI10149B
Product Name Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6075F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
View Details
Waveguide Isolator 47 to 51.5GHz - UIYWI1636A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 16mm x 36mm x 30mm
View Details
Waveguide Circulator 5.4 to 8.0GHz - UIYWC6880A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
Coaxial Circulator 225 to 400MHz - UIYBCC6060F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details