The NDC2525X series consists of drop-in circulators designed for frequencies from 350 MHz to 4000 MHz, with high power handling (100-250 W), high isolation (up to 25 dB), low insertion loss (as low as 0.25 dB), and low VSWR (as low as 1.15). The units are mounted via four 2.8 mm through-holes and measure 25.4 × 25.4 × 10 mm. Operating temperature ranges from -30°C to +70°C.
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDC2525X |
| Product Name | Drop-In Circulators |
| Component | Circulator |