Qorvo 0.02 - 15 GHz, SOI 6-Bit Digital Attenuator QPC5330

Description
Qorvo's QPC5330 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 15 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.
Request a Quote Datasheet
Description
Qorvo's QPC5330 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 15 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Greensboro, NC, United States
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator
QPC5330
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator QPC5330
Qorvo's QPC5330 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 15 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.

Qorvo's QPC5330 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 15 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC5330
Product Name 0.02 - 15 GHz, SOI 6-Bit Digital Attenuator
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - RFSA3613 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details
50 - 6000 MHz, 3.3 V Voltage Controlled Attenuator - RFSA2023 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Insertion Loss 2.6 dB
Attenuation 33.2 dB
View Details
50 - 6000 MHz Temperature Compensating Attenuator - RFSA4013 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Attenuation 7.4 dB
Package Type QFN
View Details