RS Components, Ltd. RF Attenuators 1953012

Description
BNC attenuator,m-f,10dB, 50ohm 0.5W 1GHz
Request a Quote
Description
BNC attenuator,m-f,10dB, 50ohm 0.5W 1GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 1953012 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
1953012
RF Attenuators 1953012
BNC attenuator,m-f,10dB, 50ohm 0.5W 1GHz

BNC attenuator,m-f,10dB, 50ohm 0.5W 1GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 1953012
Product Name RF Attenuators
Frequency 1.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
View Details
RF Attenuators - 2240512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
RF Attenuators - 2823252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
RF Attenuators - 7123116P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details