Qorvo 6GHz 6 BIT Attenuator RFSA3613TR7

Description
Attenuators .05-6GHz 6 BIT GCR31.5dB Step.05dB Product overview: RFSA3613TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 6 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, 6 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA3613TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Attenuators .05-6GHz 6 BIT GCR31.5dB Step.05dB Product overview: RFSA3613TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 6 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, 6 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA3613TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6GHz 6 BIT Attenuator
852-RFSA3613TR7
6GHz 6 BIT Attenuator 852-RFSA3613TR7
Attenuators .05-6GHz 6 BIT GCR31.5dB Step.05dB Product overview: RFSA3613TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 6 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, 6 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA3613TR7 can be used for catalog matching and distributor lookup.

Attenuators .05-6GHz 6 BIT GCR31.5dB Step.05dB Product overview: RFSA3613TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 6 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, 6 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA3613TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 2312-RFSA3613TR7CT-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ 6-BIT, 31.5DB RANGE DS

5-6000MHZ 6-BIT, 31.5DB RANGE DS

Buy Now Datasheet
Attenuators - 2312-RFSA3613TR7TR-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ 6-BIT, 31.5DB RANGE DS

5-6000MHZ 6-BIT, 31.5DB RANGE DS

Buy Now Datasheet
Attenuators - 2312-RFSA3613TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ 6-BIT, 31.5DB RANGE DS

5-6000MHZ 6-BIT, 31.5DB RANGE DS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Attenuators RF Attenuators
Product Number 852-RFSA3613TR7 2312-RFSA3613TR7CT-ND
Product Name 6GHz 6 BIT Attenuator Attenuators
Package Type Reel 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - AA103-72LF - 169194-AA103-72LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
4 suppliers
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details