Pasternack RF Directional Coupler PE2CP1126-10

Description
RF Directional Coupler 5G, GSM, LTE 18GHz ~ 40GHz 10dB 30W Module
Request a Quote Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 18GHz ~ 40GHz 10dB 30W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1126-10-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1126-10-ND
RF Directional Coupler 6099-PE2CP1126-10-ND
RF Directional Coupler 5G, GSM, LTE 18GHz ~ 40GHz 10dB 30W Module

RF Directional Coupler 5G, GSM, LTE 18GHz ~ 40GHz 10dB 30W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1126-10-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 18000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55143370 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
View Details
Thermal Vac Qualified Directional Coupler 101040010K-TV - 101040010K-TV - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Specs
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details