KRYTAR, Inc. Thermal Vac Qualified Directional Coupler 101040010K-TV 101040010K-TV

Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101040010K-TV, enhances the selection of multi-purpose, stripline KRYTAR’s latest addition, Model 101040010K-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 101040010K-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±1.52 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB (1-20 GHz) and 1.7 dB (20-40 GHz), Directivity of greater than 14 dB (1-20 GHz) and 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1- 20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92-mm (K) Female Connectors. The compact package measures just 2.00 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101040010K-TV, enhances the selection of multi-purpose, stripline KRYTAR’s latest addition, Model 101040010K-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 101040010K-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±1.52 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB (1-20 GHz) and 1.7 dB (20-40 GHz), Directivity of greater than 14 dB (1-20 GHz) and 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1- 20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92-mm (K) Female Connectors. The compact package measures just 2.00 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Vac Qualified Directional Coupler 101040010K-TV - 101040010K-TV - KRYTAR, Inc.
Sunnyvale, CA, United States
Thermal Vac Qualified Directional Coupler 101040010K-TV
101040010K-TV
Thermal Vac Qualified Directional Coupler 101040010K-TV 101040010K-TV
KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101040010K-TV, enhances the selection of multi-purpose, stripline KRYTAR’s latest addition, Model 101040010K-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 101040010K-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±1.52 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB (1-20 GHz) and 1.7 dB (20-40 GHz), Directivity of greater than 14 dB (1-20 GHz) and 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1- 20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92-mm (K) Female Connectors. The compact package measures just 2.00 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers.

KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101040010K-TV, enhances the selection of multi-purpose, stripline

KRYTAR’s latest addition, Model 101040010K-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package.

In addition, Model 101040010K-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±1.52 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB (1-20 GHz) and 1.7 dB (20-40 GHz), Directivity of greater than 14 dB (1-20 GHz) and 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1- 20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92-mm (K) Female Connectors. The compact package measures just 2.00 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 101040010K-TV
Product Name Thermal Vac Qualified Directional Coupler 101040010K-TV
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 10040712510 - 10040712510 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Power 20.00 watts
View Details
Directional Couplers 262230 - 262230 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 26500.00 MHz
Power 20.00 watts
View Details
Directional Couplers 10040712516 - 10040712516 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Power 20.00 watts
View Details
Directional Couplers 100418510 - 100418510 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 18500.00 MHz
Power 20.00 watts
View Details