TE Connectivity Data Bus Couplers CC4494-000

Description
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 2 Other Cable Assembly Length : 2.007 M  [6.58 FT ] Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Request a Quote
Description
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 2 Other Cable Assembly Length : 2.007 M  [6.58 FT ] Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - CC4494-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
CC4494-000
Data Bus Couplers CC4494-000
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 2 Other Cable Assembly Length : 2.007 M  [6.58 FT ] Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component

Configuration Features


  • Design : Without Internal Terminator
  • Eyelet : Without
  • Number of Stubs : 2

Other


  • Cable Assembly Length : 2.007 M  [6.58 FT ]

Product Type Features


  • Cable Type : 10612 (Single Optimized Shield Cable)
  • Coupler Type : Ultra-Lightweight In-Line Microcoupler
  • Product Type : Data Bus Component
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number CC4494-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Terminators - 413364-2 - TE Connectivity
Specs
Package Type Plugin
Impedance 50 ohms
View Details
RF Terminators - 2441521-1 - TE Connectivity
Specs
Impedance 75 ohms
View Details