Directional couplers for 350 to 520 MHz with N female connectors, 50 Ω impedance, 200 W power handling, and operating temperature range of -20 to +70°C. The units measure 143×37×20 mm and provide coupling values from 5 to 40 dB with directivity of 20 dB and VSWR of 1.25. All variants include a one-year standard warranty.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o55143370 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 350.00 to 520.00 MHz |
| Power | 200.00 watts |
| Coupling | 5.00 to 40.00 dB |