Anatech Electronics, Inc. 2067.5 MHz / 2475 MHz Single In/Out Duplexer AD2067-2475C106

Description
2067.5 MHz / 2475 MHz Single In/Out Duplexer
Request a Quote
Description
2067.5 MHz / 2475 MHz Single In/Out Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2067.5 MHz / 2475 MHz Single In/Out Duplexer - AD2067-2475C106 - Anatech Electronics, Inc.
Garfield, NJ, United States
2067.5 MHz / 2475 MHz Single In/Out Duplexer
AD2067-2475C106
2067.5 MHz / 2475 MHz Single In/Out Duplexer AD2067-2475C106
2067.5 MHz / 2475 MHz Single In/Out Duplexer

2067.5 MHz / 2475 MHz Single In/Out Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2067-2475C106
Product Name 2067.5 MHz / 2475 MHz Single In/Out Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2200-2230 MHz / 2470-2500 MHz Cavity Duplexer - AE2215-2485D493 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
718/773 MHz LTE Cavity Duplexer - AD718-773D476 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
7050-8550 MHz / 10700-12750 MHz /14000-15500 MHz Triplexer - AE7800-11725-14750TR1284 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss -1 dB
View Details
2755/3055 MHz Cavity Duplexer - AD2755-3055D279 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details