L-com, Inc. Attenuators LCAT1006-10

Description
DC-18GHZ 2W RF FIXED ATTENUATOR
Request a Quote Datasheet
Description
DC-18GHZ 2W RF FIXED ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT1006-10-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 2W RF FIXED ATTENUATOR

DC-18GHZ 2W RF FIXED ATTENUATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT1006-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details