Qorvo DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator CMD282C3

Description
Qorvo's CMD282C3 is a negative controlled, wideband GaAs MMIC 2-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or -5 V. The attenuator bit values are 4 dB and 8 dB, for a total attenuation of 12 dB. The CMD282C3 has a low insertion loss of 1.9 dB at 10 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD282C3 is a 50 ohm matched design which eliminates the need for RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD282C3 is a negative controlled, wideband GaAs MMIC 2-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or -5 V. The attenuator bit values are 4 dB and 8 dB, for a total attenuation of 12 dB. The CMD282C3 has a low insertion loss of 1.9 dB at 10 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD282C3 is a 50 ohm matched design which eliminates the need for RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Greensboro, NC, United States
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator
CMD282C3
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator CMD282C3
Qorvo's CMD282C3 is a negative controlled, wideband GaAs MMIC 2-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or -5 V. The attenuator bit values are 4 dB and 8 dB, for a total attenuation of 12 dB. The CMD282C3 has a low insertion loss of 1.9 dB at 10 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD282C3 is a 50 ohm matched design which eliminates the need for RF port matching.

Qorvo's CMD282C3 is a negative controlled, wideband GaAs MMIC 2-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or -5 V. The attenuator bit values are 4 dB and 8 dB, for a total attenuation of 12 dB. The CMD282C3 has a low insertion loss of 1.9 dB at 10 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD282C3 is a 50 ohm matched design which eliminates the need for RF port matching.

Supplier's Site Datasheet
Attenuators - 2312-CMD282C3TR-ND - DigiKey
Thief River Falls, MN, United States
DC-22 GHZ 2-BIT DIGITAL ATTENUAT

DC-22 GHZ 2-BIT DIGITAL ATTENUAT

Buy Now Datasheet
Attenuators - 2312-CMD282C3CT-ND - DigiKey
Thief River Falls, MN, United States
DC-22 GHZ 2-BIT DIGITAL ATTENUAT

DC-22 GHZ 2-BIT DIGITAL ATTENUAT

Buy Now Datasheet
Attenuators - 2312-CMD282C3DKR-ND - DigiKey
Thief River Falls, MN, United States
DC-22 GHZ 2-BIT DIGITAL ATTENUAT

DC-22 GHZ 2-BIT DIGITAL ATTENUAT

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Attenuators RF Attenuators
Product Number CMD282C3 2312-CMD282C3TR-ND
Product Name DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator Attenuators
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Serial Controlled Digital Step Attenuator, 7-Bit, 0.25 dB Steps - RFSA3713 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 7
Frequency 0.0050 to 6 GHz
View Details
Attenuators - 2312-RFSA2033TR7CT-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details