RS Components, Ltd. RF Attenuators 7123006

Description
TNC attenuator, m-f, 6dB 50ohm, 2W 10GHz
Request a Quote
Description
TNC attenuator, m-f, 6dB 50ohm, 2W 10GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 7123006 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
7123006
RF Attenuators 7123006
TNC attenuator, m-f, 6dB 50ohm, 2W 10GHz

TNC attenuator, m-f, 6dB 50ohm, 2W 10GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 7123006
Product Name RF Attenuators
Frequency 10 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
RF Attenuators - 7123138P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
RF Attenuators - 3950453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details
RF Attenuators - 7122930P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors BNC; BNC
View Details