DUO MXTEND MULTIBAND ANTENNA Product overview: NN03-320 from Ignion is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NN03-320 can be used for catalog matching and distributor lookup.
1.561GHz, 1.575GHz, 1.606GHz, 2.45GHz, 3.5GHz, 3.7GHz, 3.4Ghz, 4.0GHz, 4.5GHz, 5.0GHz , 5.5GHz, 6.1GHz, 6.6GHz, 7.1GHz, 7.7GHz, 8.2GHz, 8.7GHz, 9.2GHz, 9.8GHz, 10.3GHz 5G, Beidou, BT, Galileo, GNSS, GPS, UWB Chip RF Antenna 1.56GHz ~ 10.6GHz 2.6dBi Solder Surface Mount
1.561GHz, 1.575GHz, 1.606GHz, 2.45GHz, 3.5GHz, 3.7GHz, 3.4Ghz, 4.0GHz, 4.5GHz, 5.0GHz , 5.5GHz, 6.1GHz, 6.6GHz, 7.1GHz, 7.7GHz, 8.2GHz, 8.7GHz, 9.2GHz, 9.8GHz, 10.3GHz 5G, Beidou, BT, Galileo, GNSS, GPS, UWB Chip RF Antenna 1.56GHz ~ 10.6GHz 2.6dBi Solder Surface Mount
1.561GHz, 1.575GHz, 1.606GHz, 2.45GHz, 3.5GHz, 3.7GHz, 3.4Ghz, 4.0GHz, 4.5GHz, 5.0GHz , 5.5GHz, 6.1GHz, 6.6GHz, 7.1GHz, 7.7GHz, 8.2GHz, 8.7GHz, 9.2GHz, 9.8GHz, 10.3GHz 5G, Beidou, BT, Galileo, GNSS, GPS, UWB Chip RF Antenna 1.56GHz ~ 10.6GHz 2.6dBi Solder Surface Mount
1.561GHz, 1.575GHz, 1.606GHz, 2.45GHz, 3.5GHz, 3.7GHz, 3.4Ghz, 4.0GHz, 4.5GHz, 5.0GHz , 5.5GHz, 6.1GHz, 6.6GHz, 7.1GHz, 7.7GHz, 8.2GHz, 8.7GHz, 9.2GHz, 9.8GHz, 10.3GHz 5G, Beidou, BT, Galileo, GNSS, GPS, UWB Chip RF Antenna 1.56GHz ~ 10.6GHz 2.6dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-NN03-320 | 2115-NN03-320TR-ND | NN03-320 |
| Product Name | Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi | 5G, Beidou, BT, Galileo, GNSS, GPS, UWB |
| Primary Frequency Range | 1560.0 to 10600.0 MHz | 1561.0 to 10300.0 MHz | |
| Technology Type | Chip | Chip | |
| Gain | -1.1 to 4.1 dB |