A.H. Systems Inc. Biconical Antennas Model SAS-543

Description
Features Frequency Range of 20 MHz to 300 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing High Input Power Capability The SAS-543 Biconical Antenna is an ideal solution for immunity testing and capable of generating a high fields at lower frequencies. The Biconical antenna has a unique balun design an ideal for IEC 1000-4-3 testing or any other immunity testing. The rugged design of this biconical antenna has an impedance transformation and matching circuit capable of handling 1000 Watts. This Biconical antenna is a versatile performer for all your compliance testing needs.
Request a Quote Datasheet
Description
Features Frequency Range of 20 MHz to 300 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing High Input Power Capability The SAS-543 Biconical Antenna is an ideal solution for immunity testing and capable of generating a high fields at lower frequencies. The Biconical antenna has a unique balun design an ideal for IEC 1000-4-3 testing or any other immunity testing. The rugged design of this biconical antenna has an impedance transformation and matching circuit capable of handling 1000 Watts. This Biconical antenna is a versatile performer for all your compliance testing needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Chatsworth, CA, United States
Biconical Antennas
Model SAS-543
Biconical Antennas Model SAS-543
Features Frequency Range of 20 MHz to 300 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing High Input Power Capability The SAS-543 Biconical Antenna is an ideal solution for immunity testing and capable of generating a high fields at lower frequencies. The Biconical antenna has a unique balun design an ideal for IEC 1000-4-3 testing or any other immunity testing. The rugged design of this biconical antenna has an impedance transformation and matching circuit capable of handling 1000 Watts. This Biconical antenna is a versatile performer for all your compliance testing needs.

Features

  • Frequency Range of 20 MHz to 300 MHz
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • High Input Power Capability

The SAS-543 Biconical Antenna is an ideal solution for immunity testing and capable of generating a high fields at lower frequencies. The Biconical antenna has a unique balun design an ideal for IEC 1000-4-3 testing or any other immunity testing. The rugged design of this biconical antenna has an impedance transformation and matching circuit capable of handling 1000 Watts. This Biconical antenna is a versatile performer for all your compliance testing needs.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-543
Product Name Biconical Antennas
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 20.0 to 300.0 MHz
Gain -14 to 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details