Advantech Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna BB-2J7050BGFA-150

Description
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna Dimensions: Ø 96 x H 90 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground Plane Independent Connectors - LTE 2x SMA-Male, WiFi 2x R-SMA, GNSS 1x SMA-Male Anti-Rotation Mounting Certificates: IP67, IP69, IK09
Request a Quote Datasheet
Description
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna Dimensions: Ø 96 x H 90 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground Plane Independent Connectors - LTE 2x SMA-Male, WiFi 2x R-SMA, GNSS 1x SMA-Male Anti-Rotation Mounting Certificates: IP67, IP69, IK09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Cincinnati, OH, United States
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna Dimensions: Ø 96 x H 90 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground Plane Independent Connectors - LTE 2x SMA-Male, WiFi 2x R-SMA, GNSS 1x SMA-Male Anti-Rotation Mounting Certificates: IP67, IP69, IK09

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna

  • Dimensions: Ø 96 x H 90 mm
  • Heavy Duty antenna
  • High Performance
  • Screw Mount, 5x cable, length 1.5m
  • Ground Plane Independent
  • Connectors - LTE 2x SMA-Male, WiFi 2x R-SMA, GNSS 1x SMA-Male
  • Anti-Rotation Mounting
  • Certificates: IP67, IP69, IK09
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Antennas
Product Name Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna
Applications Basestation; Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers