Infineon Technologies AG RF, Antenna centric solutions BGSA20UGL8

Description
High RF voltage dual SPST antenna aperture shunt switch The BGSA20UGL8 is a versatile Dual Single-Pole Single-Throw (SPST) RF antenna shunt aperture switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. This single supply chip integrates 2 digital control pins. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features Dual SPST designed for high-linearity antenna aperture switching and RF tuning applications Low RON resistance of 2.3 Ω at each port in ON state Low COFF capacitance of 200 fF at each port in OFF state > 80 V RF voltage OFF state handling Low harmonic generation GPIO control interface - including 4 control states Supply voltage range: 1.65 to 3.6 V No RF parameter change within supply voltage range Small form factor 1.1 mm x 1.1 mm (MSL1, 260° C per JEDEC J-STD-020) Suitable for EDGE/CDMA/WCDMA/C2K/ LTE/5G Applications RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning Tunable filters
Request a Quote Datasheet
Description
High RF voltage dual SPST antenna aperture shunt switch The BGSA20UGL8 is a versatile Dual Single-Pole Single-Throw (SPST) RF antenna shunt aperture switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. This single supply chip integrates 2 digital control pins. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features Dual SPST designed for high-linearity antenna aperture switching and RF tuning applications Low RON resistance of 2.3 Ω at each port in ON state Low COFF capacitance of 200 fF at each port in OFF state > 80 V RF voltage OFF state handling Low harmonic generation GPIO control interface - including 4 control states Supply voltage range: 1.65 to 3.6 V No RF parameter change within supply voltage range Small form factor 1.1 mm x 1.1 mm (MSL1, 260° C per JEDEC J-STD-020) Suitable for EDGE/CDMA/WCDMA/C2K/ LTE/5G Applications RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning Tunable filters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Neubiberg, Germany
RF, Antenna centric solutions
BGSA20UGL8
RF, Antenna centric solutions BGSA20UGL8
High RF voltage dual SPST antenna aperture shunt switch The BGSA20UGL8 is a versatile Dual Single-Pole Single-Throw (SPST) RF antenna shunt aperture switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. This single supply chip integrates 2 digital control pins. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features Dual SPST designed for high-linearity antenna aperture switching and RF tuning applications Low RON resistance of 2.3 Ω at each port in ON state Low COFF capacitance of 200 fF at each port in OFF state > 80 V RF voltage OFF state handling Low harmonic generation GPIO control interface - including 4 control states Supply voltage range: 1.65 to 3.6 V No RF parameter change within supply voltage range Small form factor 1.1 mm x 1.1 mm (MSL1, 260° C per JEDEC J-STD-020) Suitable for EDGE/CDMA/WCDMA/C2K/ LTE/5G Applications RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning Tunable filters

High RF voltage dual SPST antenna aperture shunt switch

The BGSA20UGL8 is a versatile Dual Single-Pole Single-Throw (SPST) RF antenna shunt aperture switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. This single supply chip integrates 2 digital control pins. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors.


Summary of Features

  • Dual SPST designed for high-linearity antenna aperture switching and RF tuning applications
  • Low RON resistance of 2.3 Ω at each port in ON state
  • Low COFF capacitance of 200 fF at each port in OFF state
  • > 80 V RF voltage OFF state handling
  • Low harmonic generation
  • GPIO control interface - including 4 control states
  • Supply voltage range: 1.65 to 3.6 V
  • No RF parameter change within supply voltage range
  • Small form factor 1.1 mm x 1.1 mm (MSL1, 260° C per JEDEC J-STD-020)
  • Suitable for EDGE/CDMA/WCDMA/C2K/LTE/5G Applications
  • RoHS and WEEE compliant package

Potential Applications

  • Impedance tuning
  • Antenna tuning
  • Inductance tuning
  • Tunable filters
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Antennas
Product Number BGSA20UGL8
Product Name RF, Antenna centric solutions
Primary Frequency Range 400.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details