ArduSimple Vehicle Mount LR/XLR Antenna AS-ANT-VEH

Description
Waterproof IP67 antenna for easy vehicle installation. Includes 2 meter low loss cable with SMA termination for direct connection with our LR/XLR radios. Includes: – 1 x vehicle mount LR/XLR Antenna with 2m cable and SMA connector AS-ANT-VEH-NANZAU-20 SMA-00 AS-ANT-VEH-EU-20SMA- 00 ASB-ANT-VEH-NANZAU-2 0SMA-00 ASB-ANT-VEH-EU-20SMA -00
Request a Quote Datasheet
Description
Waterproof IP67 antenna for easy vehicle installation. Includes 2 meter low loss cable with SMA termination for direct connection with our LR/XLR radios. Includes: – 1 x vehicle mount LR/XLR Antenna with 2m cable and SMA connector AS-ANT-VEH-NANZAU-20 SMA-00 AS-ANT-VEH-EU-20SMA- 00 ASB-ANT-VEH-NANZAU-2 0SMA-00 ASB-ANT-VEH-EU-20SMA -00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vehicle Mount LR/XLR Antenna - AS-ANT-VEH - ArduSimple
Andorra la Vella, Andorra
Vehicle Mount LR/XLR Antenna
AS-ANT-VEH
Vehicle Mount LR/XLR Antenna AS-ANT-VEH
Waterproof IP67 antenna for easy vehicle installation. Includes 2 meter low loss cable with SMA termination for direct connection with our LR/XLR radios. Includes: – 1 x vehicle mount LR/XLR Antenna with 2m cable and SMA connector AS-ANT-VEH-NANZAU-20 SMA-00 AS-ANT-VEH-EU-20SMA- 00 ASB-ANT-VEH-NANZAU-2 0SMA-00 ASB-ANT-VEH-EU-20SMA -00

Waterproof IP67 antenna for easy vehicle installation.

Includes 2 meter low loss cable with SMA termination for direct connection with our LR/XLR radios.

Includes:
– 1 x vehicle mount LR/XLR Antenna with 2m cable and SMA connector

AS-ANT-VEH-NANZAU-20SMA-00 AS-ANT-VEH-EU-20SMA-00 ASB-ANT-VEH-NANZAU-20SMA-00 ASB-ANT-VEH-EU-20SMA-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Antennas
Product Number AS-ANT-VEH
Product Name Vehicle Mount LR/XLR Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details