Fairview Microwave Inc. RF Switches FMSW6140

Description
EM RELAY SWITCH 40 GHZ 12 V 2.92
Request a Quote Datasheet
Description
EM RELAY SWITCH 40 GHZ 12 V 2.92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6388-FMSW6140-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
6388-FMSW6140-ND
RF Switches 6388-FMSW6140-ND
EM RELAY SWITCH 40 GHZ 12 V 2.92

EM RELAY SWITCH 40 GHZ 12 V 2.92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6388-FMSW6140-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -35 to 85 C (-31 to 185 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA143ML10 - BGSA143ML10 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12210-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 25 to 50 dB
View Details
4 suppliers
Mechanical Terminated SP6T Switch (DC-18 GHz) - RC-1SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details