Infineon Technologies AG RF - Antenna tuners - BGSA143ML10 BGSA143ML10

Description
Low Resistance Antenna Tuning Switch BGSA143ML10 is a versatile Single-Pole Quad Throw (SP4T) RF antenna tuning switch featuring open or short reflective ports, being optimized for tuning applications up to 6.0 GHz. Including a RFFE digital control interface, this switch offers the possibility to adopt a SP4T, SP3T, SPDT along with SPST topology for a better flexibility in RF Front-End designs. BGSA143ML10 includes 4 ultra-low RON series ports and 4 individually switchable shunt switches to enable open-reflective and short-reflective behavior. As a result any type of antenna tuning switching or tuner circuits can be realized. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 1.15 Ω at each port in ON state Each Switch chain directly controlled, RON reducible down to 0.3 Ω Low COFF capacitance of 140 fF at each port in OFF state High RF operating peak voltage handling of 42 V in OFF state Low harmonic generation MIPI RFFE control interface 4 USID addresses enabled by external condition at USID_Sel pin and SCLK/SDATA swap mode No RF parameter change within supply voltage range Small form factor 1.1 mm x 1.5 mm (MSL1, 260°C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications High-linearity antenna tuning switching and RF tuning applications Applications Information & communications technology
Request a Quote Datasheet
Description
Low Resistance Antenna Tuning Switch BGSA143ML10 is a versatile Single-Pole Quad Throw (SP4T) RF antenna tuning switch featuring open or short reflective ports, being optimized for tuning applications up to 6.0 GHz. Including a RFFE digital control interface, this switch offers the possibility to adopt a SP4T, SP3T, SPDT along with SPST topology for a better flexibility in RF Front-End designs. BGSA143ML10 includes 4 ultra-low RON series ports and 4 individually switchable shunt switches to enable open-reflective and short-reflective behavior. As a result any type of antenna tuning switching or tuner circuits can be realized. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 1.15 Ω at each port in ON state Each Switch chain directly controlled, RON reducible down to 0.3 Ω Low COFF capacitance of 140 fF at each port in OFF state High RF operating peak voltage handling of 42 V in OFF state Low harmonic generation MIPI RFFE control interface 4 USID addresses enabled by external condition at USID_Sel pin and SCLK/SDATA swap mode No RF parameter change within supply voltage range Small form factor 1.1 mm x 1.5 mm (MSL1, 260°C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications High-linearity antenna tuning switching and RF tuning applications Applications Information & communications technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna tuners - BGSA143ML10 - BGSA143ML10 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna tuners - BGSA143ML10
BGSA143ML10
RF - Antenna tuners - BGSA143ML10 BGSA143ML10
Low Resistance Antenna Tuning Switch BGSA143ML10 is a versatile Single-Pole Quad Throw (SP4T) RF antenna tuning switch featuring open or short reflective ports, being optimized for tuning applications up to 6.0 GHz. Including a RFFE digital control interface, this switch offers the possibility to adopt a SP4T, SP3T, SPDT along with SPST topology for a better flexibility in RF Front-End designs. BGSA143ML10 includes 4 ultra-low RON series ports and 4 individually switchable shunt switches to enable open-reflective and short-reflective behavior. As a result any type of antenna tuning switching or tuner circuits can be realized. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 1.15 Ω at each port in ON state Each Switch chain directly controlled, RON reducible down to 0.3 Ω Low COFF capacitance of 140 fF at each port in OFF state High RF operating peak voltage handling of 42 V in OFF state Low harmonic generation MIPI RFFE control interface 4 USID addresses enabled by external condition at USID_Sel pin and SCLK/SDATA swap mode No RF parameter change within supply voltage range Small form factor 1.1 mm x 1.5 mm (MSL1, 260°C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications High-linearity antenna tuning switching and RF tuning applications Applications Information & communications technology

Low Resistance Antenna Tuning Switch

BGSA143ML10 is a versatile Single-Pole Quad Throw (SP4T) RF antenna tuning switch featuring open or short reflective ports, being optimized for tuning applications up to 6.0 GHz. Including a RFFE digital control interface, this switch offers the possibility to adopt a SP4T, SP3T, SPDT along with SPST topology for a better flexibility in RF Front-End designs.

BGSA143ML10 includes 4 ultra-low RON series ports and 4 individually switchable shunt switches to enable open-reflective and short-reflective behavior. As a result any type of antenna tuning switching or tuner circuits can be realized. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors.


Summary of Features

  • Designed for high-linearity antenna tuning switching and RF tuning applications
  • Ultra low RON resistance of 1.15 Ω at each port in ON state
  • Each Switch chain directly controlled, RON reducible down to 0.3 Ω
  • Low COFF capacitance of 140 fF at each port in OFF state
  • High RF operating peak voltage handling of 42 V in OFF state
  • Low harmonic generation
  • MIPI RFFE control interface
  • 4 USID addresses enabled by external condition at USID_Sel pin and SCLK/SDATA swap mode
  • No RF parameter change within supply voltage range
  • Small form factor 1.1 mm x 1.5 mm (MSL1, 260°C per JEDEC J-STD-020)
  • RoHS and WEEE compliant package

Potential Applications

  • High-linearity antenna tuning switching and RF tuning applications

Applications

  • Information & communications technology
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSA143ML10
Product Name RF - Antenna tuners - BGSA143ML10
Control Interface MIPI
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA20VGL8E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 8-XFQFN
Frequency Range 6000 MHz
Type Single Pole Single Throw
View Details
3 suppliers
RF - Antenna tuners - BGSA148MN10 - BGSA148MN10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 380 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details
RF - Antenna cross switches - BGSX22G5A10 - BGSX22G5A10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2800 dB
View Details
 - BGS13GA14E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
View Details
3 suppliers