Skyworks Solutions, Inc. 0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch SKY12210-478LF

Description
The SKY12210-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12210-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY12210-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12210-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12210-478LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch
SKY12210-478LF
0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch SKY12210-478LF
The SKY12210-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12210-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

The SKY12210-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption.
The SKY12210-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations.
The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF and Microwave Switch - SKY12210-478LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY12210-478LF
RF and Microwave Switch SKY12210-478LF
0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch

0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch

Supplier's Site Datasheet
RF Switches - 863-1631-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1631-6-ND
RF Switches 863-1631-6-ND
RF Switch IC LTE, WiMax SPDT 4GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 4GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - 863-1631-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1631-2-ND
RF Switches 863-1631-2-ND
RF Switch IC LTE, WiMax SPDT 4GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 4GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - 863-1631-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1631-1-ND
RF Switches 863-1631-1-ND
RF Switch IC LTE, WiMax SPDT 4GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 4GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - SKY12210-478LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY12210-478LF
RF Switches SKY12210-478LF
RF Switch IC LTE, WiMax SPDT 4 GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 4 GHz 50Ohm 16-QFN (4x4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY12210-478LF SKY12210-478LF 863-1631-6-ND SKY12210-478LF
Product Name 0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 16L QFN Surface Mount; 16-LQFN Exposed Pad Surface Mount
Frequency Range 900 to 4000 MHz 900 to 4000 MHz 900 to 4000 MHz 900 to 4000 MHz
Isolation 25 to 50 dB 44 dB 25 dB 25 dB
Type Single Pole Double Throw; SPDT (R) SPDT Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

2.4 to 2.5 GHz SP3T Switch - SKY13593-690LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 8L
Frequency Range 2400 to 2500 MHz
Isolation 31 dB
View Details
2 suppliers
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch - SKY59269-702LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 600 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
0.4-2.7 GHz SP9T Antenna Switch Module - SKY18108-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 400 to 2700 MHz
Type SP9T (R)
View Details
pHEMT GaAs IC High-Power 4-CTL DPDT Switch LF–6 GHz - SKY13318-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 15 to 22 dB
View Details
3 suppliers